Spirax-Sarco Alloy Steel Strainer Fig 18HP

Description
The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless steel screen in the DN15 to DN50 size range has 0.8 mm perforations – See 'Optional extras' for alternative perforations / mesh sizes and screen materials. If required, the strainer cover can be drilled and tapped for blowdown and drain valves.
Description
The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless steel screen in the DN15 to DN50 size range has 0.8 mm perforations – See 'Optional extras' for alternative perforations / mesh sizes and screen materials. If required, the strainer cover can be drilled and tapped for blowdown and drain valves.

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Strainer - Fig 18HP - Spirax-Sarco
Cheltenham, United Kingdom
Alloy Steel Strainer
Fig 18HP
Alloy Steel Strainer Fig 18HP
The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless steel screen in the DN15 to DN50 size range has 0.8 mm perforations – See 'Optional extras' for alternative perforations / mesh sizes and screen materials. If required, the strainer cover can be drilled and tapped for blowdown and drain valves.

The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless steel screen in the DN15 to DN50 size range has 0.8 mm perforations – See 'Optional extras' for alternative perforations / mesh sizes and screen materials. If required, the strainer cover can be drilled and tapped for blowdown and drain valves.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number Fig 18HP
Product Name Alloy Steel Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Agency Approvals CE
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Automatic Backwash Strainer -  - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Industrial
View Details
Pump Strainers & Filters - 4582203 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details