Spirax-Sarco Carbon Steel 'Y' Type Strainer - EN Material Fig 34

Description
The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available on reques
Description
The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available on reques

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel 'Y' Type Strainer - EN Material - Fig 34 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel 'Y' Type Strainer - EN Material
Fig 34
Carbon Steel 'Y' Type Strainer - EN Material Fig 34
The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available on reques

The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations.

Please note: Low temperature carbon steel or stainless steel versions of this strainer are available on reques

Supplier's Site
Carbon Steel Strainer - ASTM Material - Fig 34 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel Strainer - ASTM Material
Fig 34
Carbon Steel Strainer - ASTM Material Fig 34
The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. It is produced from carbon steel, ASTM material. The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is 1.6 mm perforations. NB: A low temperature carbon steel strainer is available on requested.

The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. It is produced from carbon steel, ASTM material.

The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is 1.6 mm perforations. NB: A low temperature carbon steel strainer is available on requested.

Supplier's Site
Carbon Steel Strainer - EN Material - Fig 34 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel Strainer - EN Material
Fig 34
Carbon Steel Strainer - EN Material Fig 34
The Fig 34 is a carbon steel integrally flanged Y-type strainer in EN material. The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. NB: A low temperature carbon steel strainer is available on request.

The Fig 34 is a carbon steel integrally flanged Y-type strainer in EN material.

The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.

NB: A low temperature carbon steel strainer is available on request.

Supplier's Site

Technical Specifications

  Spirax-Sarco Spirax-Sarco Spirax-Sarco
Product Category Strainers Strainers Strainers
Product Number Fig 34 Fig 34 Fig 34
Product Name Carbon Steel 'Y' Type Strainer - EN Material Carbon Steel Strainer - ASTM Material Carbon Steel Strainer - EN Material
Strainer Style Strainer Assembly Strainer Assembly Strainer Assembly
Strainer Type Y-strainers Y-strainers Y-strainers
Applications General Purpose General Purpose General Purpose
Agency Approvals EN 10204 3.1 EN 10204 2.2 EN 10204 2.2
Media Liquid; Gas; Steam Liquid; Gas; Steam Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 9171946 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Materials Stainless steel
View Details
Osprey™ 62.00 Inch (in) Diameter (A) Gravity Strainer - 14 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
8 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details