Spirax-Sarco Austenitic Stainless Steel Strainer - ASTM Material Fig 3616

Description
The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has 0.8 mm perforations and in the 4" to 8" it has 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.
Description
The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has 0.8 mm perforations and in the 4" to 8" it has 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

Suppliers

Company
Product
Description
Supplier Links
Austenitic Stainless Steel Strainer - ASTM Material - Fig 3616 - Spirax-Sarco
Cheltenham, United Kingdom
Austenitic Stainless Steel Strainer - ASTM Material
Fig 3616
Austenitic Stainless Steel Strainer - ASTM Material Fig 3616
The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has 0.8 mm perforations and in the 4" to 8" it has 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has 0.8 mm perforations and in the 4" to 8" it has 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

Supplier's Site
Austenitic Stainless Steel Strainer - DIN Material - Fig 3616 - Spirax-Sarco
Cheltenham, United Kingdom
Austenitic Stainless Steel Strainer - DIN Material
Fig 3616
Austenitic Stainless Steel Strainer - DIN Material Fig 3616
The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to 80 has 0.8 mm perforations and in the DN100 to 200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to 80 has 0.8 mm perforations and in the DN100 to 200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

Supplier's Site

Technical Specifications

  Spirax-Sarco Spirax-Sarco
Product Category Strainers Strainers
Product Number Fig 3616 Fig 3616
Product Name Austenitic Stainless Steel Strainer - ASTM Material Austenitic Stainless Steel Strainer - DIN Material
Strainer Style Strainer Assembly Strainer Assembly
Strainer Type Y-strainers Y-strainers
Applications General Purpose General Purpose
Agency Approvals EN 10204 3.1 ISO 9001
Media Liquid; Gas; Steam Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 131 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Automatic Scraper-Strainer - ACRS-OF-03-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Pump Strainers & Filters - 4992739 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 3/4 in bsp
Materials Stainless steel
View Details