Spirax-Sarco Brass Strainer Fig 4

Description
The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
Description
The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.

Suppliers

Company
Product
Description
Supplier Links
Brass Strainer - Fig 4 - Spirax-Sarco
Cheltenham, United Kingdom
Brass Strainer
Fig 4
Brass Strainer Fig 4
The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.

The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number Fig 4
Product Name Brass Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Agency Approvals ISO 9001
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4582146 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
10 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS1000 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
Osprey™ 124.00 Inch (in) Diameter (A) Gravity Strainer - 30 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details