Spirax-Sarco Stainless Steel Strainer Fig 16HP

Description
The Fig 16HP is a stainless steel Y-type strainer designed to remove scale, rust and other debris from the pipeline. The standard stainless steel screen is 0.8 mm perforations.
Description
The Fig 16HP is a stainless steel Y-type strainer designed to remove scale, rust and other debris from the pipeline. The standard stainless steel screen is 0.8 mm perforations.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strainer - Fig 16HP - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Strainer
Fig 16HP
Stainless Steel Strainer Fig 16HP
The Fig 16HP is a stainless steel Y-type strainer designed to remove scale, rust and other debris from the pipeline. The standard stainless steel screen is 0.8 mm perforations.

The Fig 16HP is a stainless steel Y-type strainer designed to remove scale, rust and other debris from the pipeline. The standard stainless steel screen is 0.8 mm perforations.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number Fig 16HP
Product Name Stainless Steel Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Agency Approvals EN 10204 3.1
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Y Type Strainer - FY Series - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
View Details
Pump Strainers & Filters - 4582124 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Bronze
View Details