Spirax-Sarco SG Iron Strainer - DIN Material Fig 3716

Description
The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8 mm perforations and in the DN100 to DN200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.
Description
The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8 mm perforations and in the DN100 to DN200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

Suppliers

Company
Product
Description
Supplier Links
SG Iron Strainer - DIN Material - Fig 3716 - Spirax-Sarco
Cheltenham, United Kingdom
SG Iron Strainer - DIN Material
Fig 3716
SG Iron Strainer - DIN Material Fig 3716
The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8 mm perforations and in the DN100 to DN200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8 mm perforations and in the DN100 to DN200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available. The strainer cap can be drilled and tapped for blowdown and drain valves if required. The body can also be drilled and tapped for pressure tappings if required.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number Fig 3716
Product Name SG Iron Strainer - DIN Material
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Agency Approvals EN 10204 3.1
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 9171946 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Materials Stainless steel
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Basket Type Strainers - FB1 SERIES - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications Chemical; Industrial; Oil/Fuel; Water
View Details