Spirax-Sarco Carbon Steel Strainer Fig 7

Description
The Fig 7 is a carbon steel integrally flanged pot type strainer. The standard stainless steel screen is 3.2 mm perforations. The body has two bosses that can be drilled and tapped to accomodate pressure gauges and the cover has a " UNC-2B tapping for fitting an eyebolt. The body can also be drained of condensate via a drain plug.
Description
The Fig 7 is a carbon steel integrally flanged pot type strainer. The standard stainless steel screen is 3.2 mm perforations. The body has two bosses that can be drilled and tapped to accomodate pressure gauges and the cover has a " UNC-2B tapping for fitting an eyebolt. The body can also be drained of condensate via a drain plug.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Strainer - Fig 7 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel Strainer
Fig 7
Carbon Steel Strainer Fig 7
The Fig 7 is a carbon steel integrally flanged pot type strainer. The standard stainless steel screen is 3.2 mm perforations. The body has two bosses that can be drilled and tapped to accomodate pressure gauges and the cover has a " UNC-2B tapping for fitting an eyebolt. The body can also be drained of condensate via a drain plug.

The Fig 7 is a carbon steel integrally flanged pot type strainer. The standard stainless steel screen is 3.2 mm perforations. The body has two bosses that can be drilled and tapped to accomodate pressure gauges and the cover has a " UNC-2B tapping for fitting an eyebolt. The body can also be drained of condensate via a drain plug.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number Fig 7
Product Name Carbon Steel Strainer
Strainer Style Strainer Assembly
Strainer Type Pot Type Strainer
Applications General Purpose
Agency Approvals EN 10204 3.1
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4992723 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Stainless steel
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
3 in. Size Funnel Strainer|Master File - FNS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.1580 inches (4.01 mm)
Materials Stainless Steel; Type 304 Stainless Steel
View Details
Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer - 25 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details