The Fig B36 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B36 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt:
DN125 to DN150 " UNC-2B tapping.
DN200 to DN350 " UNC-2B tapping.
| Spirax-Sarco | |
|---|---|
| Product Category | Strainers |
| Product Number | Fig B36 |
| Product Name | Stainless Steel 'T' Type or Basket Type Strainer |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket |
| Applications | General Purpose |
| Agency Approvals | CE |
| Media | Liquid; Gas; Steam |