Spirax-Sarco Cast Iron Strainer Fig 33

Description
The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
Description
The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Strainer - Fig 33 - Spirax-Sarco
Cheltenham, United Kingdom
Cast Iron Strainer
Fig 33
Cast Iron Strainer Fig 33
The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.

The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number Fig 33
Product Name Cast Iron Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Agency Approvals European Pressure Equipment Directive 97 / 23 / EC
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
12 in. Size Male Ball x Round Hole Strainer (Type B)|Master File - SLB-MRHS1200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 12 inch (305 mm)
View Details
Automatic Scraper-Strainer - ACRS-OF-03-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Osprey™ 124.00 Inch (in) Diameter (A) Gravity Strainer - 30 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details