Spirax-Sarco Stainless Steel Temporary Cone Shaped Strainer TP1

Description
The conical ( TP1 ) and truncated conical ( TP2 ) temporary strainers have been designed to fit between two flanges and are generally used during commissioning and start-up to remove any course debris. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. The standard screens are manufactured using 304L or 316L stainless steel and have 3 mm perforations. Other perforations or material of construction are available on request. Temporary strainers are not intended to be used for permanent applications. Contact Spirax Sarco when permanent applications are required.
Description
The conical ( TP1 ) and truncated conical ( TP2 ) temporary strainers have been designed to fit between two flanges and are generally used during commissioning and start-up to remove any course debris. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. The standard screens are manufactured using 304L or 316L stainless steel and have 3 mm perforations. Other perforations or material of construction are available on request. Temporary strainers are not intended to be used for permanent applications. Contact Spirax Sarco when permanent applications are required.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Temporary Cone Shaped Strainer - TP1 - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Temporary Cone Shaped Strainer
TP1
Stainless Steel Temporary Cone Shaped Strainer TP1
The conical ( TP1 ) and truncated conical ( TP2 ) temporary strainers have been designed to fit between two flanges and are generally used during commissioning and start-up to remove any course debris. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. The standard screens are manufactured using 304L or 316L stainless steel and have 3 mm perforations. Other perforations or material of construction are available on request. Temporary strainers are not intended to be used for permanent applications. Contact Spirax Sarco when permanent applications are required.

The conical ( TP1 ) and truncated conical ( TP2 ) temporary strainers have been designed to fit between two flanges and are generally used during commissioning and start-up to remove any course debris. They are suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. The standard screens are manufactured using 304L or 316L stainless steel and have 3 mm perforations. Other perforations or material of construction are available on request. Temporary strainers are not intended to be used for permanent applications. Contact Spirax Sarco when permanent applications are required.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number TP1
Product Name Stainless Steel Temporary Cone Shaped Strainer
Strainer Style Strainer Assembly
Strainer Type Conical Line
Applications General Purpose
Agency Approvals EN 10204 3.1
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 2755954 - RS Components, Ltd.
Specs
Materials Bronze; Brass
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
10 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS1000 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer - 25 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details