Spirax-Sarco Carbon Steel 'T' Type or Basket Type Strainer Fig B34

Description
The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B34 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt: DN125 to DN150 " UNC-2B tapping. DN200 to DN350 " UNC-2B tapping.
Description
The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B34 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt: DN125 to DN150 " UNC-2B tapping. DN200 to DN350 " UNC-2B tapping.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel 'T' Type or Basket Type Strainer - Fig B34 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel 'T' Type or Basket Type Strainer
Fig B34
Carbon Steel 'T' Type or Basket Type Strainer Fig B34
The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B34 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt: DN125 to DN150 " UNC-2B tapping. DN200 to DN350 " UNC-2B tapping.

The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B34 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt:

DN125 to DN150 " UNC-2B tapping.

DN200 to DN350 " UNC-2B tapping.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Strainers
Product Number Fig B34
Product Name Carbon Steel 'T' Type or Basket Type Strainer
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose
Agency Approvals CE
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer - 25 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Pump Strainers & Filters - 1952209 - RS Components, Ltd.
Specs
Pipe Connection 22 mm compression
View Details
1 1/2 in. Size Bottom Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - BHS150 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3150 inches (8 mm)
Pipe Connection Threaded
View Details