REED-Direct Calibrator, Voltage/Current, Dual Range CC-421

Description
1/2" (13mm) LCD display Includes test leads SPECIFICATIONS: Current Source: 0 to 24 mA (2 ranges) Current Measure: 0 to 24 mA (2 ranges) Voltage Source: -199.9 to +199.9 mV DC Dimensions: 7.3 x 3 x 1.5" (185 x 78 x 38mm) Weight: 9.4 oz (265g)
Description
1/2" (13mm) LCD display Includes test leads SPECIFICATIONS: Current Source: 0 to 24 mA (2 ranges) Current Measure: 0 to 24 mA (2 ranges) Voltage Source: -199.9 to +199.9 mV DC Dimensions: 7.3 x 3 x 1.5" (185 x 78 x 38mm) Weight: 9.4 oz (265g)

Suppliers

Company
Product
Description
Supplier Links
Calibrator, Voltage/Current, Dual Range - CC-421 - REED-Direct
Niagara Falls, NY, USA
Calibrator, Voltage/Current, Dual Range
CC-421
Calibrator, Voltage/Current, Dual Range CC-421
1/2" (13mm) LCD display Includes test leads SPECIFICATIONS: Current Source: 0 to 24 mA (2 ranges) Current Measure: 0 to 24 mA (2 ranges) Voltage Source: -199.9 to +199.9 mV DC Dimensions: 7.3 x 3 x 1.5" (185 x 78 x 38mm) Weight: 9.4 oz (265g)
  • 1/2" (13mm) LCD display
  • Includes test leads
    SPECIFICATIONS:
    Current Source: 0 to 24 mA (2 ranges)
    Current Measure: 0 to 24 mA (2 ranges)
    Voltage Source: -199.9 to +199.9 mV DC
    Dimensions: 7.3 x 3 x 1.5" (185 x 78 x 38mm)
    Weight: 9.4 oz (265g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Calibration Instruments
Product Number CC-421
Product Name Calibrator, Voltage/Current, Dual Range
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 1.00E-3 volts
Description (Voltage) -199.9 to +199.9 mV
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details