REED-Direct Calibrator, Temperature VC01

Suppliers

Company
Product
Description
Supplier Links
Calibrator, Temperature - VC01 - REED-Direct
Niagara Falls, NY, USA
Calibrator, Temperature
VC01
Calibrator, Temperature VC01
6-digit LCD readout Automatic calibration User settable auto power off Includes test leads with alligator clips, 9V battery, instruction manual and soft carrying case SPECIFICATIONSVoltage Range/Resolution: -10.00 to 110.00mV/0.01mV; -100.00 to 1100.0mV/0.1mV Resistance Range/Resolution: 0.0 to 400.0_/0.1_ Thermocouple Range/Resolution: R: -40 to 1760°C/1°C; S: -20 to 1760°C/1°C; B: 400 to 1800°C/1°C; E: -200.0 to 1000.0°C/ 0.1°C; K: -200.0 to 1370.0°C/0.1°C; J: -200.0 to 1200.0°C/0.1°C; T: -200.0 to 400.0°C/0.1°C; N: -200.0 to 1300.0°C/0.1°C Thermo-resistance Range/Resolution: Pt100: -200.0 to 850.0°C/0.1°C; Cu50: -50.0 to 150.0°C/0.1°C Accuracy: ±0.05% setting value Power Supply: Single 9V battery Dimensions: 200 x 100 x 40mm Weight: 550g
  • 6-digit LCD readout
  • Automatic calibration
  • User settable auto power off
  • Includes test leads with alligator clips, 9V battery, instruction manual and soft carrying case
    SPECIFICATIONSVoltage Range/Resolution: -10.00 to 110.00mV/0.01mV; -100.00 to 1100.0mV/0.1mV
    Resistance Range/Resolution: 0.0 to 400.0_/0.1_
    Thermocouple Range/Resolution:
    R: -40 to 1760°C/1°C;
    S: -20 to 1760°C/1°C;
    B: 400 to 1800°C/1°C;
    E: -200.0 to 1000.0°C/ 0.1°C;
    K: -200.0 to 1370.0°C/0.1°C;
    J: -200.0 to 1200.0°C/0.1°C;
    T: -200.0 to 400.0°C/0.1°C;
    N: -200.0 to 1300.0°C/0.1°C
    Thermo-resistance Range/Resolution: Pt100: -200.0 to 850.0°C/0.1°C; Cu50: -50.0 to 150.0°C/0.1°C
    Accuracy: ±0.05% setting value
    Power Supply: Single 9V battery
    Dimensions: 200 x 100 x 40mm
    Weight: 550g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Calibration Instruments
Product Number VC01
Product Name Calibrator, Temperature
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
High Accuracy Dew Point Generator - DewGen - Edgetech Instruments Inc.
Specs
Calibrator Style Portable
Environmental Properties Humidity/ Moisture/ Dew Point
Other Properties Dew Point Calibration
View Details
Reference Accelerometer - 3010M14 - Dytran by HBK
Specs
Calibrator Style Modular
Physical Properties Acceleration/ Vibration
View Details