REED-Direct Calibrator, Temperature CC-TEMPK

Description
Instantly determine if your device needs calibration or if a sensor needs to be replaced Complete with 9V battery, vinyl pouch case and 60" calibration cable terminated with subminiature connector SPECIFICATIONS: Temperature Ranges: 32°F (0°C), 212°F (100°C), 932°F (500°C), 1832°F (1000°C) Accuracy: ±(0.25% + 1°F/°C) Power Supply: Single 9V battery Dimensions: 3.5 x 2.3 x 1" (89 x 58 x 25mm) Weight: 10 oz (285g)
Description
Instantly determine if your device needs calibration or if a sensor needs to be replaced Complete with 9V battery, vinyl pouch case and 60" calibration cable terminated with subminiature connector SPECIFICATIONS: Temperature Ranges: 32°F (0°C), 212°F (100°C), 932°F (500°C), 1832°F (1000°C) Accuracy: ±(0.25% + 1°F/°C) Power Supply: Single 9V battery Dimensions: 3.5 x 2.3 x 1" (89 x 58 x 25mm) Weight: 10 oz (285g)

Suppliers

Company
Product
Description
Supplier Links
Calibrator, Temperature - CC-TEMPK - REED-Direct
Niagara Falls, NY, USA
Calibrator, Temperature
CC-TEMPK
Calibrator, Temperature CC-TEMPK
Instantly determine if your device needs calibration or if a sensor needs to be replaced Complete with 9V battery, vinyl pouch case and 60" calibration cable terminated with subminiature connector SPECIFICATIONS: Temperature Ranges: 32°F (0°C), 212°F (100°C), 932°F (500°C), 1832°F (1000°C) Accuracy: ±(0.25% + 1°F/°C) Power Supply: Single 9V battery Dimensions: 3.5 x 2.3 x 1" (89 x 58 x 25mm) Weight: 10 oz (285g)
  • Instantly determine if your device needs calibration or if a sensor needs to be replaced
  • Complete with 9V battery, vinyl pouch case and 60" calibration cable terminated with subminiature connector
    SPECIFICATIONS:
    Temperature Ranges: 32°F (0°C), 212°F (100°C), 932°F (500°C), 1832°F (1000°C)
    Accuracy: ±(0.25% + 1°F/°C)
    Power Supply: Single 9V battery
    Dimensions: 3.5 x 2.3 x 1" (89 x 58 x 25mm)
    Weight: 10 oz (285g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Calibration Instruments
Product Number CC-TEMPK
Product Name Calibrator, Temperature
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details