Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories PMB110127KIT1

Description
Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility. Minimum pole diameter of of 1.5" (38 mm) Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below. Clamps are tightened with a 5/16" nut drive. Brackets are installed with a hex key and a nut drive (refer to instructions for size). Each kit includes: (2) Stainless steel pole mounting brackets (2) Stainless steel strap clamps. Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).
Request a Quote
Description
Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility. Minimum pole diameter of of 1.5" (38 mm) Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below. Clamps are tightened with a 5/16" nut drive. Brackets are installed with a hex key and a nut drive (refer to instructions for size). Each kit includes: (2) Stainless steel pole mounting brackets (2) Stainless steel strap clamps. Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - PMB110127KIT1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
PMB110127KIT1
Small Enclosures - Handles & Accessories PMB110127KIT1
Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility. Minimum pole diameter of of 1.5" (38 mm) Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below. Clamps are tightened with a 5/16" nut drive. Brackets are installed with a hex key and a nut drive (refer to instructions for size). Each kit includes: (2) Stainless steel pole mounting brackets (2) Stainless steel strap clamps. Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).

Features

  • Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts):
    • 1554
    • 1555
    • 1555F
    • 1557 (special instructions)
    • 1590Z
    • 1590ZGRP
  • Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility.
  • Minimum pole diameter of of 1.5" (38 mm)
  • Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below.
  • Clamps are tightened with a 5/16" nut drive.
  • Brackets are installed with a hex key and a nut drive (refer to instructions for size).
  • Each kit includes:
    • (2) Stainless steel pole mounting brackets
    • (2) Stainless steel strap clamps.
    • Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).
Supplier's Site
Enclosures, Boxes, & Cases - PMB110127KIT1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PMB110127KIT1
Enclosures, Boxes, & Cases PMB110127KIT1
8 POLE MOUNT KIT

8 POLE MOUNT KIT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PMB110127KIT1 PMB110127KIT1
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 11 inch (279 mm)
Width 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402-10H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers