Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJ744

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or become very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Threaded brass inserts are provided for optional inner panel. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil-resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Available with and without mounting feet. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm With Feet - Without Feet - Enclosure - Optional Aluminum Panel Part No. - Part No. - H - W - D - Part No. - H - W PJ744 - PJ744FS - 6.74 3.93 3.88 PJP74 - 4 3.13 PJ944 - PJ944FS - 8.99 3.93 3.88 PJP94 - 6.25 3.13
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or become very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Threaded brass inserts are provided for optional inner panel. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil-resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Available with and without mounting feet. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm With Feet - Without Feet - Enclosure - Optional Aluminum Panel Part No. - Part No. - H - W - D - Part No. - H - W PJ744 - PJ744FS - 6.74 3.93 3.88 PJP74 - 4 3.13 PJ944 - PJ944FS - 8.99 3.93 3.88 PJP94 - 6.25 3.13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJ744 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJ744
Electrical - Non-Metallic - Junction Boxes PJ744
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or become very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Threaded brass inserts are provided for optional inner panel. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil-resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Available with and without mounting feet. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm With Feet - Without Feet - Enclosure - Optional Aluminum Panel Part No. - Part No. - H - W - D - Part No. - H - W PJ744 - PJ744FS - 6.74 3.93 3.88 PJP74 - 4 3.13 PJ944 - PJ944FS - 8.99 3.93 3.88 PJP94 - 6.25 3.13

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or become very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Threaded brass inserts are provided for optional inner panel.
  • Cover is fastened with captive stainless steel screws in threaded brass inserts.
  • Captive oil-resistant gasket provides a positive seal.
  • Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included).
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Available with and without mounting feet.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in Technical Information.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional aluminum inner panel natural finish.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


With Feet - Without Feet - Enclosure - Optional Aluminum Panel
Part No. - Part No. - H - W - D - Part No. - H - W
PJ744 - PJ744FS - 6.74 3.93 3.88 PJP74 - 4 3.13
PJ944 - PJ944FS - 8.99 3.93 3.88 PJP94 - 6.25 3.13

Supplier's Site
Enclosures, Boxes, & Cases - PJ744 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ744
Enclosures, Boxes, & Cases PJ744
NON MET 6.7X3.9X3.9 W/FEET

NON MET 6.7X3.9X3.9 W/FEET

Buy Now
Boxes - PJ744-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Cover Included 6.740"" L x 3.930"" W (171.20mm x 99.82mm) X 3.880"" (98.55mm)"

"Box Fiberglass/Polyester Gray Cover Included 6.740"" L x 3.930"" W (171.20mm x 99.82mm) X 3.880"" (98.55mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PJ744
Electrical Enclosures PJ744
Electrical Enclosures 4/4X Polyester 7x4x4 PushbuttonSolid+Feet

Electrical Enclosures 4/4X Polyester 7x4x4 PushbuttonSolid+Feet

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ744 PJ744 PJ744-ND PJ744
Product Name Electrical - Non-Metallic - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6.74 inch (171 mm) 7 inch (178 mm)
Width 3.93 inch (99.82 mm) 3.93 inch (99.82 mm)
Depth 3.88 inch (98.55 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4O8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBRU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers