Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJ664L

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12, & 13 cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Twist latch enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits Window Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Snap Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. Twist Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12, & 13 cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Twist latch enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits Window Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Snap Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. Twist Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJ664L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJ664L
Electrical - Non-Metallic - Junction Boxes PJ664L
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12, & 13 cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Twist latch enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits Window Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Snap Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available. Twist Latch Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111 PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111 PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12, & 13
  • cUL Type 1, 2, 3, 4, 4X, 12, & 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X,12, & 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Stainless steel butterfly type "twist latch" door fasteners.
  • Stainless steel draw type "snap latch" door fasteners.
  • Door fasteners include a provision for padlocking.
  • Twist latch enclosures are available with bonded polycarbonate viewing windows.
  • Door is supported with a continuous stainless steel hinge.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • Window Kits
  • PJ Stainless Replacement Mounting Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Snap Latch

Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - H - W - Part No.
PJ664L - 6.10 6.10 4.18 4.88 4.88 14R0505
PJ864L - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084L - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ12124L - 12.13 12.13 4.13 10.75 10.88 14R1111
PJ1086L - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106L - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12126L - 12.13 12.13 6.13 10.75 10.88 14R1111
PJ14126L - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148L - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168L - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168L - 20.00 16.00 8.13 18.44 14.44 P2068
Alternative inner panel options also available.

Twist Latch

Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - H - W - Part No.
PJ664T - 6.10 6.10 4.18 4.88 4.88 14R0505
PJ864T - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084T - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ12124T - 12.13 12.13 4.13 10.75 10.88 14R1111
PJ1086T - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106T - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12126T - 12.13 12.13 6.13 10.75 10.88 14R1111
PJ14126T - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148T - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168T - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168T - 20.00 16.00 8.13 18.44 14.44 P2068
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - PJ664L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ664L
Enclosures, Boxes, & Cases PJ664L
NON METALLIC SNAPLATCH

NON METALLIC SNAPLATCH

Buy Now
Boxes - PJ664L-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.690"" L x 7.690"" W (195.33mm x 195.33mm) X 4.520"" (114.81mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.690"" L x 7.690"" W (195.33mm x 195.33mm) X 4.520"" (114.81mm)"

Buy Now Datasheet
Enclosure, Snap Latch; Molded Fiberglass Polyester; Stainless Steel; Gray; 4X - 70165239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Snap Latch; Molded Fiberglass Polyester; Stainless Steel; Gray; 4X
70165239
Enclosure, Snap Latch; Molded Fiberglass Polyester; Stainless Steel; Gray; 4X 70165239
UL 508 Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with IEC 529, IP66 Medium Gray Molded Fiberglass Polyester Enclosure with Matching Cover Standard JIC Sizes Under 18" × 16" Door Fasteners Include a Provision for Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included Threaded Brass Inserts Are Provided for Mounting Feet to the Rear of the Enclosure Stainless Steel Mounting Brackets and Hardware Are Provided for Mounting to the Rear of the Enclosure Enclosures Are Easily Punched, Cut or Drilled Optional Inner Panels Are Available in White Powder Coated Steel or Unfinished Aluminum

UL 508 Type 1, 2, 3, 4, 4X, 12 and 13
CSA Type 1, 2, 3, 4, 4X, 12 and 13
Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13
Complies with IEC 529, IP66
Medium Gray Molded Fiberglass Polyester Enclosure with Matching Cover
Standard JIC Sizes Under 18" × 16"
Door Fasteners Include a Provision for Padlocking
Continuous Stainless Steel Door Hinge
Operating Temperature: –40°C to 130°C (–40°F to 266°F)
Impact Index of 6.78 J (5 Ft./Lb.)
10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included
Threaded Brass Inserts Are Provided for Mounting Feet to the Rear of the Enclosure
Stainless Steel Mounting Brackets and Hardware Are Provided for Mounting to the Rear of the Enclosure
Enclosures Are Easily Punched, Cut or Drilled
Optional Inner Panels Are Available in White Powder Coated Steel or Unfinished Aluminum

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PJ664L
Electrical Enclosures PJ664L
Electrical Enclosures N4X w/HingeDoor/Snap 6.1x4.2x6.1" Poly.

Electrical Enclosures N4X w/HingeDoor/Snap 6.1x4.2x6.1" Poly.

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ664L PJ664L PJ664L-ND 70165239 PJ664L
Product Name Electrical - Non-Metallic - Junction Boxes Enclosures, Boxes, & Cases Boxes Enclosure, Snap Latch; Molded Fiberglass Polyester; Stainless Steel; Gray; 4X Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6.1 inch (155 mm) 6.1 inch (155 mm)
Width 6.1 inch (155 mm) 6.1 inch (155 mm) 6.1 inch (155 mm)
Depth 4.18 inch (106 mm) 4.18 inch (106 mm)
Material Fiberglass Fiberglass; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437MH - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers