Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJU201610L

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosure available with clear Polycarbonate cover to 16" x 14". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664LF - PJU664L - PJU664CCLF - PJU664CCL - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864LF - PJU864L - PJU864CCLF - PJU864CCL - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084LF - PJU1084L - PJU1084CCLF - PJU1084CCL - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086LF - PJU1086L - PJU1086CCLF - PJU1086CCL - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106LF - PJU12106L - PJU12106CCLF - PJU12106CCL - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126LF - PJU14126L - PJU14126CCLF - PJU14126CCL - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148LF - PJU16148L - PJU16148CCLF - PJU16148CCL - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610LF - PJU181610L - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610LF - PJU201610L - PJU201610CCLF - PJU201610CCL - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosure available with clear Polycarbonate cover to 16" x 14". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664LF - PJU664L - PJU664CCLF - PJU664CCL - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864LF - PJU864L - PJU864CCLF - PJU864CCL - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084LF - PJU1084L - PJU1084CCLF - PJU1084CCL - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086LF - PJU1086L - PJU1086CCLF - PJU1086CCL - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106LF - PJU12106L - PJU12106CCLF - PJU12106CCL - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126LF - PJU14126L - PJU14126CCLF - PJU14126CCL - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148LF - PJU16148L - PJU16148CCLF - PJU16148CCL - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610LF - PJU181610L - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610LF - PJU201610L - PJU201610CCLF - PJU201610CCL - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJU201610L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJU201610L
Electrical - Non-Metallic - Junction Boxes PJU201610L
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosure available with clear Polycarbonate cover to 16" x 14". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664LF - PJU664L - PJU664CCLF - PJU664CCL - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864LF - PJU864L - PJU864CCLF - PJU864CCL - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084LF - PJU1084L - PJU1084CCLF - PJU1084CCL - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086LF - PJU1086L - PJU1086CCLF - PJU1086CCL - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106LF - PJU12106L - PJU12106CCLF - PJU12106CCL - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126LF - PJU14126L - PJU14126CCLF - PJU14126CCL - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148LF - PJU16148L - PJU16148CCLF - PJU16148CCL - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610LF - PJU181610L - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610LF - PJU201610L - PJU201610CCLF - PJU201610CCL - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18" x 16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Stainless steel draw type "snap latch" door fasteners.
  • Door fasteners include a provision for padlocking.
  • Enclosure available with clear Polycarbonate cover to 16" x 14".
  • Molded hinge with stainless steel pin.
  • Captive oil resistant gasket provides a positive seal.
  • Available with Polycarbonate flange or foot mount brackets for multi-directional mounting.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panels
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJU/PCJ Replacement Polycarbonate Flange
  • PJU/PCJ Replacement Polycarbonate Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Clear Cover -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
PJU664LF - PJU664L - PJU664CCLF - PJU664CCL - 6.05 6.27 4.13 4.88 4.88 14R0505
PJU864LF - PJU864L - PJU864CCLF - PJU864CCL - 8.05 6.27 4.13 6.75 4.88 14R0705
PJU1084LF - PJU1084L - PJU1084CCLF - PJU1084CCL - 10.05 8.27 4.13 8.75 6.88 14R0907
PJU1086LF - PJU1086L - PJU1086CCLF - PJU1086CCL - 10.05 8.27 6.13 8.75 6.88 14R0907
PJU12106LF - PJU12106L - PJU12106CCLF - PJU12106CCL - 12.05 10.27 6.13 10.75 8.88 14R1109
PJU14126LF - PJU14126L - PJU14126CCLF - PJU14126CCL - 14.05 12.27 6.13 12.75 10.88 14R1311
PJU16148LF - PJU16148L - PJU16148CCLF - PJU16148CCL - 16.05 14.27 8.13 14.75 12.88 14R1513
PJU181610LF - PJU181610L - 18.30 16.52 10.13 16.88 14.88 P1868
PJU201610LF - PJU201610L - PJU201610CCLF - PJU201610CCL - 20.50 16.27 10.13 18.44 14.44 P2068
Alternative inner panel options also available.

Supplier's Site
Junction Boxes - 2383837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
2383837
Junction Boxes 2383837
Hammond PJU201610L Junction Box

Hammond PJU201610L Junction Box

Supplier's Site
Enclosures, Boxes, & Cases - PJU201610L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJU201610L
Enclosures, Boxes, & Cases PJU201610L
NONMET HNG SC WDN CVR FEET

NONMET HNG SC WDN CVR FEET

Buy Now
Boxes - PJU201610L-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 20.500"" L x 16.720"" W (520.70mm x 424.69mm) X 11.010"" (279.65mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 20.500"" L x 16.720"" W (520.70mm x 424.69mm) X 11.010"" (279.65mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PJU201610L
Electrical Enclosures PJU201610L
Electrical Enclosures HingedSnap/LatchFeet 10.2x16.3x20.5" 4X

Electrical Enclosures HingedSnap/LatchFeet 10.2x16.3x20.5" 4X

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJU201610L 2383837 PJU201610L PJU201610L-ND PJU201610L
Product Name Electrical - Non-Metallic - Junction Boxes Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 20.5 inch (521 mm) 10.12 inch (257 mm) 20.5 inch (521 mm)
Width 16.27 inch (413 mm) 16.26 inch (413 mm) 16.27 inch (413 mm)
Depth 10.13 inch (257 mm) 20.51 inch (521 mm)
NEMA Rating NEMA Enclosures Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455L1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Boxes - 1414PHL6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers