Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Freestanding Enclosures PJFS722525

Description
Application Designed for use as instrument enclosures, electric, hydraulic, or pneumatic control housings, electrical junction boxes, or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with IEC 60529, IP66 NEMA Type 1, 2, 3, 4, 4X,12 and 13 Construction Fiberglass polyester enclosure with matching door is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Collar Studs are provided for optional inner panel(s). Two door enclosure accommodates 2 separate inner panels Mounting hardware included. Heavy duty continuous 304 SS Hinge. Flexible self-gripping gasket compresses over flange for tight seal. 3-point SS handle with pad lock provision. Molded-in drip shield. Fiberglass mounting strut side walls on double door unit. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel. Accessories Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJFS722525 - 72.00 25.00 24.50 57.00 21.00 18P5721 PJFS724925DD - 72.00 48.00 24.50 57.00 21.00 18P5721 DD version is a double door unit. Order 2 inner panels for double door enclosure.
Request a Quote
Description
Application Designed for use as instrument enclosures, electric, hydraulic, or pneumatic control housings, electrical junction boxes, or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with IEC 60529, IP66 NEMA Type 1, 2, 3, 4, 4X,12 and 13 Construction Fiberglass polyester enclosure with matching door is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Collar Studs are provided for optional inner panel(s). Two door enclosure accommodates 2 separate inner panels Mounting hardware included. Heavy duty continuous 304 SS Hinge. Flexible self-gripping gasket compresses over flange for tight seal. 3-point SS handle with pad lock provision. Molded-in drip shield. Fiberglass mounting strut side walls on double door unit. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel. Accessories Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJFS722525 - 72.00 25.00 24.50 57.00 21.00 18P5721 PJFS724925DD - 72.00 48.00 24.50 57.00 21.00 18P5721 DD version is a double door unit. Order 2 inner panels for double door enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Freestanding Enclosures - PJFS722525 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Freestanding Enclosures
PJFS722525
Electrical - Non-Metallic - Freestanding Enclosures PJFS722525
Application Designed for use as instrument enclosures, electric, hydraulic, or pneumatic control housings, electrical junction boxes, or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with IEC 60529, IP66 NEMA Type 1, 2, 3, 4, 4X,12 and 13 Construction Fiberglass polyester enclosure with matching door is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Collar Studs are provided for optional inner panel(s). Two door enclosure accommodates 2 separate inner panels Mounting hardware included. Heavy duty continuous 304 SS Hinge. Flexible self-gripping gasket compresses over flange for tight seal. 3-point SS handle with pad lock provision. Molded-in drip shield. Fiberglass mounting strut side walls on double door unit. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel. Accessories Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJFS722525 - 72.00 25.00 24.50 57.00 21.00 18P5721 PJFS724925DD - 72.00 48.00 24.50 57.00 21.00 18P5721 DD version is a double door unit. Order 2 inner panels for double door enclosure.

Application

  • Designed for use as instrument enclosures, electric, hydraulic, or pneumatic control housings, electrical junction boxes, or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • IEC 60529, IP66
    • NEMA Type 1, 2, 3, 4, 4X,12 and 13

Construction

  • Fiberglass polyester enclosure with matching door is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Collar Studs are provided for optional inner panel(s).
  • Two door enclosure accommodates 2 separate inner panels
  • Mounting hardware included.
  • Heavy duty continuous 304 SS Hinge.
  • Flexible self-gripping gasket compresses over flange for tight seal.
  • 3-point SS handle with pad lock provision.
  • Molded-in drip shield.
  • Fiberglass mounting strut side walls on double door unit.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel.

Accessories

  • Window Kits
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - H - W - Part No.
PJFS722525 - 72.00 25.00 24.50 57.00 21.00 18P5721
PJFS724925DD - 72.00 48.00 24.50 57.00 21.00 18P5721
DD version is a double door unit. Order 2 inner panels for double door enclosure.

Supplier's Site
Enclosures, Boxes, & Cases - PJFS722525 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJFS722525
Enclosures, Boxes, & Cases PJFS722525
NON MET FREESTAND

NON MET FREESTAND

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PJFS722525 PJFS722525
Product Name Electrical - Non-Metallic - Freestanding Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411RU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers