Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJ664RLW

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Window - Enclosure - Optional Inner Panel Part No. - Cover Part No. - H - W - D - H - D - Part No. PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111 PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111 PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068 PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117 PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121 PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721 PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117 PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121 PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721 Alternative inner panel options also available. ¹ Uses larger mounting foot.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Window - Enclosure - Optional Inner Panel Part No. - Cover Part No. - H - W - D - H - D - Part No. PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111 PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111 PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068 PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117 PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121 PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721 PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117 PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121 PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721 Alternative inner panel options also available. ¹ Uses larger mounting foot.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJ664RLW - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJ664RLW
Electrical - Non-Metallic - Junction Boxes PJ664RLW
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Window - Enclosure - Optional Inner Panel Part No. - Cover Part No. - H - W - D - H - D - Part No. PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111 PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111 PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068 PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117 PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121 PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721 PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117 PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121 PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721 Alternative inner panel options also available. ¹ Uses larger mounting foot.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12, & 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18"x16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Stainless steel draw type "snap latch" door fasteners.
  • Door fasteners include a provision for padlocking.
  • Enclosures are available with bonded polycarbonate viewing windows.
  • Door is supported with a continuous stainless steel hinge.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panels
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJ Stainless Replacement Mounting Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Window - Enclosure - Optional Inner Panel
Part No. - Cover Part No. - H - W - D - H - D - Part No.
PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505
PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111
PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111
PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068
PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117
PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121
PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721
PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117
PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121
PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721
Alternative inner panel options also available. ¹ Uses larger mounting foot.

Supplier's Site
Boxes - PJ664RLW-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.690"" L x 7.690"" W (195.33mm x 195.33mm) X 6.050"" (153.67mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.690"" L x 7.690"" W (195.33mm x 195.33mm) X 6.050"" (153.67mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - PJ664RLW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ664RLW
Enclosures, Boxes, & Cases PJ664RLW
6X6X4 NON-MET RAISED WINDOW

6X6X4 NON-MET RAISED WINDOW

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PJ664RLW
Electrical Enclosures PJ664RLW
Electrical Enclosures NEMA4X Polyester 6 x 6 x 4"

Electrical Enclosures NEMA4X Polyester 6 x 6 x 4"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ664RLW PJ664RLW-ND PJ664RLW PJ664RLW
Product Name Electrical - Non-Metallic - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6.1 inch (155 mm) 6 inch (152 mm)
Width 6.1 inch (155 mm) 6.1 inch (155 mm)
Depth 4.18 inch (106 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16T16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
View Details
3 suppliers