Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJ18168RL

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Window - Enclosure - Optional Inner Panel Part No. - Cover Part No. - H - W - D - H - D - Part No. PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111 PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111 PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068 PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117 PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121 PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721 PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117 PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121 PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721 Alternative inner panel options also available. ¹ Uses larger mounting foot.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Window - Enclosure - Optional Inner Panel Part No. - Cover Part No. - H - W - D - H - D - Part No. PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111 PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111 PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068 PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117 PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121 PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721 PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117 PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121 PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721 Alternative inner panel options also available. ¹ Uses larger mounting foot.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJ18168RL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJ18168RL
Electrical - Non-Metallic - Junction Boxes PJ18168RL
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12, & 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18"x16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel draw type "snap latch" door fasteners. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panels Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJ Stainless Replacement Mounting Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Window - Enclosure - Optional Inner Panel Part No. - Cover Part No. - H - W - D - H - D - Part No. PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505 PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705 PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907 PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907 PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109 PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111 PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111 PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311 PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513 PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868 PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068 PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117 PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121 PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721 PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117 PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121 PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721 Alternative inner panel options also available. ¹ Uses larger mounting foot.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12, & 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18"x16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Stainless steel draw type "snap latch" door fasteners.
  • Door fasteners include a provision for padlocking.
  • Enclosures are available with bonded polycarbonate viewing windows.
  • Door is supported with a continuous stainless steel hinge.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panels
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJ Stainless Replacement Mounting Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Window - Enclosure - Optional Inner Panel
Part No. - Cover Part No. - H - W - D - H - D - Part No.
PJ664RL - PJ664RLW - 6.10 6.10 4.18 4.88 4.88 14R0505
PJ864RL - PJ864RLW - 8.00 6.12 4.13 6.75 4.88 14R0705
PJ1084RL - PJ1084RLW - 10.13 8.26 4.13 8.75 6.88 14R0907
PJ1086RL - PJ1086RLW - 10.13 8.26 6.13 8.75 6.88 14R0907
PJ12106RL - PJ12106RLW - 12.13 10.26 6.13 10.75 8.88 14R1109
PJ12124RL - PJ12124RLW - 13.33 11.85 4.13 12.32 13.72 14R1111
PJ12126RL - PJ12126RLW - 13.33 11.85 6.13 12.32 13.72 14R1111
PJ14126RL - PJ14126RLW - 14.13 12.26 6.13 12.75 10.88 14R1311
PJ16148RL - PJ16148RLW - 16.27 14.40 8.13 14.75 12.88 14R1513
PJ18168RL - PJ18168RLW - 18.40 16.40 8.13 16.88 14.88 P1868
PJ20168RL - PJ20168RLW - 20.00 16.00 8.13 18.44 14.44 P2068
PJ24208RL - PJ24208RLW - 24.00 20.00 8.13 21.00 17.00 18P2117
PJ24248RL¹ - PJ24248RLW¹ - 24.00 24.00 8.13 21.00 21.00 18P2121
PJ30248RL¹ - PJ30248RLW¹ - 30.00 24.00 8.13 27.00 21.00 18P2721
PJ242010RL¹ - PJ242010RLW¹ - 24.00 20.00 10.13 21.00 17.00 18P2117
PJ242410RL¹ - PJ242410RLW¹ - 24.00 24.00 10.13 21.00 21.00 18P2121
PJ302410RL¹ - PJ302410RLW¹ - 30.00 24.00 10.13 27.00 21.00 18P2721
Alternative inner panel options also available. ¹ Uses larger mounting foot.

Supplier's Site
Boxes - PJ18168RL-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 20.000"" L x 18.000"" W (508.00mm x 457.20mm) X 10.000"" (254.00mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 20.000"" L x 18.000"" W (508.00mm x 457.20mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - PJ18168RL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ18168RL
Enclosures, Boxes, & Cases PJ18168RL
RAISED LID SNAP LATCH

RAISED LID SNAP LATCH

Buy Now
HMND Wall Mount - PJ18168RL - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Wall Mount
PJ18168RL
HMND Wall Mount PJ18168RL
Enclosure, 18.4in.Hx16.4in.Wx8. 13in.D, N

Enclosure, 18.4in.Hx16.4in.Wx8.13in.D, N

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PJ18168RL
Electrical Enclosures PJ18168RL
Electrical Enclosures NEMA 4X Polyester Raised Lid/SnapLatch

Electrical Enclosures NEMA 4X Polyester Raised Lid/SnapLatch

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ18168RL PJ18168RL-ND PJ18168RL PJ18168RL PJ18168RL
Product Name Electrical - Non-Metallic - Junction Boxes Boxes Enclosures, Boxes, & Cases HMND Wall Mount Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 18.4 inch (467 mm) 19.28 inch (490 mm)
Width 16.4 inch (417 mm) 16.4 inch (417 mm)
Depth 8.13 inch (207 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 1416KHM-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers