Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJU12106H

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Cover fastened with captive stainless steel screws in threaded brass inserts. Enclosure available with clear Polycarbonate cover to 16" x 20". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664HF - PJU664H - PJU664CCHF - PJU664CCH - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864HF - PJU864H - PJU864CCHF - PJU864CCH - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084HF - PJU1084H - PJU1084CCHF - PJU1084CCH - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086HF - PJU1086H - PJU1086CCHF - PJU1086CCH - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106HF - PJU12106H - PJU12106CCHF - PJU12106CCH - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126HF - PJU14126H - PJU14126CCHF - PJU14126CCH - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148HF - PJU16148H - PJU16148CCHF - PJU16148CCH - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610HF - PJU181610H - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610HF - PJU201610H - PJU201610CCHF - PJU201610CCH - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Cover fastened with captive stainless steel screws in threaded brass inserts. Enclosure available with clear Polycarbonate cover to 16" x 20". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664HF - PJU664H - PJU664CCHF - PJU664CCH - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864HF - PJU864H - PJU864CCHF - PJU864CCH - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084HF - PJU1084H - PJU1084CCHF - PJU1084CCH - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086HF - PJU1086H - PJU1086CCHF - PJU1086CCH - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106HF - PJU12106H - PJU12106CCHF - PJU12106CCH - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126HF - PJU14126H - PJU14126CCHF - PJU14126CCH - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148HF - PJU16148H - PJU16148CCHF - PJU16148CCH - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610HF - PJU181610H - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610HF - PJU201610H - PJU201610CCHF - PJU201610CCH - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJU12106H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJU12106H
Electrical - Non-Metallic - Junction Boxes PJU12106H
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Cover fastened with captive stainless steel screws in threaded brass inserts. Enclosure available with clear Polycarbonate cover to 16" x 20". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664HF - PJU664H - PJU664CCHF - PJU664CCH - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864HF - PJU864H - PJU864CCHF - PJU864CCH - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084HF - PJU1084H - PJU1084CCHF - PJU1084CCH - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086HF - PJU1086H - PJU1086CCHF - PJU1086CCH - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106HF - PJU12106H - PJU12106CCHF - PJU12106CCH - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126HF - PJU14126H - PJU14126CCHF - PJU14126CCH - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148HF - PJU16148H - PJU16148CCHF - PJU16148CCH - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610HF - PJU181610H - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610HF - PJU201610H - PJU201610CCHF - PJU201610CCH - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18" x 16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Cover fastened with captive stainless steel screws in threaded brass inserts.
  • Enclosure available with clear Polycarbonate cover to 16" x 20".
  • Molded hinge with stainless steel pin.
  • Captive oil resistant gasket provides a positive seal.
  • Available with Polycarbonate flange or foot mount brackets for multi-directional mounting.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJU/PCJ Replacement Polycarbonate Flange
  • PJU/PCJ Replacement Polycarbonate Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Clear Cover -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
PJU664HF - PJU664H - PJU664CCHF - PJU664CCH - 6.05 6.27 4.13 4.88 4.88 14R0505
PJU864HF - PJU864H - PJU864CCHF - PJU864CCH - 8.05 6.27 4.13 6.75 4.88 14R0705
PJU1084HF - PJU1084H - PJU1084CCHF - PJU1084CCH - 10.05 8.27 4.13 8.75 6.88 14R0907
PJU1086HF - PJU1086H - PJU1086CCHF - PJU1086CCH - 10.05 8.27 6.13 8.75 6.88 14R0907
PJU12106HF - PJU12106H - PJU12106CCHF - PJU12106CCH - 12.05 10.27 6.13 10.75 8.88 14R1109
PJU14126HF - PJU14126H - PJU14126CCHF - PJU14126CCH - 14.05 12.27 6.13 12.75 10.88 14R1311
PJU16148HF - PJU16148H - PJU16148CCHF - PJU16148CCH - 16.05 14.27 8.13 14.75 12.88 14R1513
PJU181610HF - PJU181610H - 18.30 16.52 10.13 16.88 14.88 P1868
PJU201610HF - PJU201610H - PJU201610CCHF - PJU201610CCH - 20.50 16.27 10.13 18.44 14.44 P2068
Alternative inner panel options also available.

Supplier's Site
Boxes - PJU12106H-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 12.500"" L x 10.720"" W (317.50mm x 272.29mm) X 7.010"" (178.05mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 12.500"" L x 10.720"" W (317.50mm x 272.29mm) X 7.010"" (178.05mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - PJU12106H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJU12106H
Enclosures, Boxes, & Cases PJU12106H
NONMET HNG SC CVR FEET

NONMET HNG SC CVR FEET

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PJU12106H
Electrical Enclosures PJU12106H
Electrical Enclosures Box+Screw/Cover 6.2x12.05x10.3" Feet

Electrical Enclosures Box+Screw/Cover 6.2x12.05x10.3" Feet

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJU12106H PJU12106H-ND PJU12106H PJU12106H
Product Name Electrical - Non-Metallic - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12.05 inch (306 mm) 12.1 inch (307 mm)
Width 10.27 inch (261 mm) 10.3 inch (262 mm)
Depth 6.13 inch (156 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers