Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Wallmount Enclosures PJW363614L

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL/cUL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 3/8 collar studs are provided for optional inner panel mounting, hardware included. Note: Sizes 36x36" and larger have 8 collar studs for added stiffness. Stainless steel butterfly type "twist latch" door fasteners with padlock provision. Captive oil resistant gasket provides a positive seal. Integrated mounting flange. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel. Accessories Additional Inner Panels Pole Mounting Kit Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Latch - 3 Pt Handle - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - H - W - Part No. PJEC363012T - PJEC3630123PT - 36.48 30.50 12.18 33.00 27.00 18P3327 PJEC363012TW - PJEC3630123PTW - 36.48 30.50 12.18 33.00 27.00 18P3327 PJW363014L - PJW363014L3PT - 36.25 30.25 14.13 33.00 27.00 18P3327 PJW363610L - PJW363610L3PT - 36.25 36.25 10.13 33.00 33.00 18P3333 PJW363614L - PJW363614L3PT - 36.25 36.25 14.13 33.00 33.00 18P3333 PJW483610L - PJW483610L3PT - 48.25 36.25 10.13 45.00 33.00 18P4533 PJW483614L - PJW483614L3PT - 48.25 36.25 14.13 45.00 33.00 18P4533 PJW603610L - PJW603610L3PT - 60.25 36.25 10.13 57.00 33.00 18P5733 PJW603614L - PJW603614L3PT - 60.25 36.25 14.13 57.00 33.00 18P5733 Parts ending in W have window. Alternative inner panel options also available.
Request a Quote
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL/cUL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 3/8 collar studs are provided for optional inner panel mounting, hardware included. Note: Sizes 36x36" and larger have 8 collar studs for added stiffness. Stainless steel butterfly type "twist latch" door fasteners with padlock provision. Captive oil resistant gasket provides a positive seal. Integrated mounting flange. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel. Accessories Additional Inner Panels Pole Mounting Kit Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Latch - 3 Pt Handle - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - H - W - Part No. PJEC363012T - PJEC3630123PT - 36.48 30.50 12.18 33.00 27.00 18P3327 PJEC363012TW - PJEC3630123PTW - 36.48 30.50 12.18 33.00 27.00 18P3327 PJW363014L - PJW363014L3PT - 36.25 30.25 14.13 33.00 27.00 18P3327 PJW363610L - PJW363610L3PT - 36.25 36.25 10.13 33.00 33.00 18P3333 PJW363614L - PJW363614L3PT - 36.25 36.25 14.13 33.00 33.00 18P3333 PJW483610L - PJW483610L3PT - 48.25 36.25 10.13 45.00 33.00 18P4533 PJW483614L - PJW483614L3PT - 48.25 36.25 14.13 45.00 33.00 18P4533 PJW603610L - PJW603610L3PT - 60.25 36.25 10.13 57.00 33.00 18P5733 PJW603614L - PJW603614L3PT - 60.25 36.25 14.13 57.00 33.00 18P5733 Parts ending in W have window. Alternative inner panel options also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Wallmount Enclosures - PJW363614L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Wallmount Enclosures
PJW363614L
Electrical - Non-Metallic - Wallmount Enclosures PJW363614L
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL/cUL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X,12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 3/8 collar studs are provided for optional inner panel mounting, hardware included. Note: Sizes 36x36" and larger have 8 collar studs for added stiffness. Stainless steel butterfly type "twist latch" door fasteners with padlock provision. Captive oil resistant gasket provides a positive seal. Integrated mounting flange. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel. Accessories Additional Inner Panels Pole Mounting Kit Window Kits Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Latch - 3 Pt Handle - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - H - W - Part No. PJEC363012T - PJEC3630123PT - 36.48 30.50 12.18 33.00 27.00 18P3327 PJEC363012TW - PJEC3630123PTW - 36.48 30.50 12.18 33.00 27.00 18P3327 PJW363014L - PJW363014L3PT - 36.25 30.25 14.13 33.00 27.00 18P3327 PJW363610L - PJW363610L3PT - 36.25 36.25 10.13 33.00 33.00 18P3333 PJW363614L - PJW363614L3PT - 36.25 36.25 14.13 33.00 33.00 18P3333 PJW483610L - PJW483610L3PT - 48.25 36.25 10.13 45.00 33.00 18P4533 PJW483614L - PJW483614L3PT - 48.25 36.25 14.13 45.00 33.00 18P4533 PJW603610L - PJW603610L3PT - 60.25 36.25 10.13 57.00 33.00 18P5733 PJW603614L - PJW603614L3PT - 60.25 36.25 14.13 57.00 33.00 18P5733 Parts ending in W have window. Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL/cUL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X,12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • 3/8 collar studs are provided for optional inner panel mounting, hardware included. Note: Sizes 36x36" and larger have 8 collar studs for added stiffness.
  • Stainless steel butterfly type "twist latch" door fasteners with padlock provision.
  • Captive oil resistant gasket provides a positive seal.
  • Integrated mounting flange.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel.

Accessories

  • Additional Inner Panels
  • Pole Mounting Kit
  • Window Kits
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Latch - 3 Pt Handle - Enclosure - Optional Inner Panel
Part No. - Part No. - H - W - D - H - W - Part No.
PJEC363012T - PJEC3630123PT - 36.48 30.50 12.18 33.00 27.00 18P3327
PJEC363012TW - PJEC3630123PTW - 36.48 30.50 12.18 33.00 27.00 18P3327
PJW363014L - PJW363014L3PT - 36.25 30.25 14.13 33.00 27.00 18P3327
PJW363610L - PJW363610L3PT - 36.25 36.25 10.13 33.00 33.00 18P3333
PJW363614L - PJW363614L3PT - 36.25 36.25 14.13 33.00 33.00 18P3333
PJW483610L - PJW483610L3PT - 48.25 36.25 10.13 45.00 33.00 18P4533
PJW483614L - PJW483614L3PT - 48.25 36.25 14.13 45.00 33.00 18P4533
PJW603610L - PJW603610L3PT - 60.25 36.25 10.13 57.00 33.00 18P5733
PJW603614L - PJW603614L3PT - 60.25 36.25 14.13 57.00 33.00 18P5733
Parts ending in W have window. Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - PJW363614L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJW363614L
Enclosures, Boxes, & Cases PJW363614L
NON MET WALLMT 36X36X14.13

NON MET WALLMT 36X36X14.13

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PJW363614L PJW363614L
Product Name Electrical - Non-Metallic - Wallmount Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411UU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBSBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers