Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R100-102-035

Description
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC) Degree of protection NEMA 4X, IP66, DIN 40050 Temperature Range (-40ºC up to +80ºC) Single-channel Fastening System Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories) All sizes have inner blind holes. An inner mounting panel - made of zinc-plated steel is also available (See accessories) Textured polyester powder coat, beige RAL7032 or light gray RAL7035. (can be supplied unpainted on special order) CSA certified, UL Listed, Type 4, for use with industrial control equipment. Features Lid screws and mounting holes outside of the gasket seal. Space saving single channel mounting (ie...same hole used for mounting enclosure through rear and also for the lid), provides larger interior space than dual channel enclosures. Captive stainless steel lid screws. Enclosure holes threaded for easy installation and repetitive assembly & disassembly. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws. Patented Single Channel System Provides larger interior space than dual channel enclosures. Uses the same enclosure hole for mounting the enclosure and fastening the lid. Accessories (see table below for compatibility) External Mounting Feet Inner Panel Hinge Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Shallow Lid, Deep Body (R100 Series) Units shown: mm. Switch units to: inch Part No (RAL 7032 Beige) - Part No (RAL 7035 Light Gray) - Width - Length - Depth (Including Lid) R100-060-000 - R100-060-035 - 65 50 40 R100-062-000 - R100-062-035 - 65 65 40 R100-064-000 - R100-064-035 - 65 100 40 R100-066-000 - R100-066-035 - 65 150 40 R100-080-000 - R100-080-035 - 80 80 60 R100-082-000 - R100-082-035 - 80 120 60 R100-084-000 - R100-084-035 - 80 160 60 R100-100-000 - R100-100-035 - 100 100 80 R100-102-000 - R100-102-035 - 100 150 80 R100-104-000 - R100-104-035 - 100 200 80 R100-120-000 - R100-120-035 - 120 120 100 R100-122-000 - R100-122-035 - 120 180 100 R100-124-000 - R100-124-035 - 120 240 100 R100-160-000 - R100-160-035 - 160 160 100 R100-162-000 - R100-162-035 - 160 240 100 R100-164-000 - R100-164-035 - 160 320 100 R100-166-000 - R100-166-035 - 160 480 100 R100-200-000 - R100-200-035 - 200 200 120 R100-202-000 - R100-202-035 - 200 300 120 R100-204-000 - R100-204-035 - 200 400 120 R100-240-000 - R100-240-035 - 240 240 120 R100-242-000 - R100-242-035 - 240 360 120 R100-244-000 - R100-244-035 - 240 480 120 R100-320-000 - R100-320-035 - 320 320 120 R100-322-000 - R100-322-035 - 320 480 120 R100-324-000 - R100-324-035 - 320 640 120 Deep Lid, Shallow Body (R101 Series) Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth (Including Lid) R101-080-000¹ - 80 80 60 R101-082-000¹ - 80 120 60 R101-084-000¹ - 80 160 60 R101-100-000¹ - 100 100 80 R101-102-000¹ - 100 150 80 R101-104-000¹ - 100 200 80 R101-120-000¹ - 120 120 100 R101-122-000¹ - 120 180 100 R101-124-000¹ - 120 240 100 R101-160-000¹ - 160 160 100 R101-162-000¹ - 160 240 100 R101-164-000¹ - 160 320 100 R101-166-000¹ - 160 480 100 R101-200-000¹ - 200 200 120 R101-202-000¹ - 200 300 120 R101-204-000¹ - 200 400 120 R101-240-000¹ - 240 240 120 R101-242-000¹ - 240 360 120 R101-244-000¹ - 240 480 120 R101-320-000¹ - 320 320 120 R101-322-000¹ - 320 480 120 R101-324-000¹ - 320 640 120 ¹ R101 series enclosures are not stocking items. Please contact Hammond's sales team for more information. Matching Lid & Body (R102 Series) Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth (Including Lid) R102-080-000¹ - 80 80 40 R102-082-000¹ - 80 120 40 R102-084-000¹ - 80 160 40 R102-100-000¹ - 100 100 54 R102-102-000¹ - 100 150 54 R102-104-000¹ - 100 200 54 R102-120-000¹ - 120 120 66 R102-122-000¹ - 120 180 66 R102-124-000¹ - 120 240 66 R102-160-000¹ - 160 160 66 R102-162-000¹ - 160 240 66 R102-164-000¹ - 160 320 66 R102-166-000¹ - 160 480 66 R102-200-000¹ - 200 200 80 R102-202-000¹ - 200 300 80 R102-204-000¹ - 200 400 80 R102-240-000¹ - 240 240 80 R102-242-000¹ - 240 360 80 R102-244-000¹ - 240 480 80 R102-320-000¹ - 320 320 80 R102-322-000¹ - 320 480 80 R102-324-000¹ - 320 640 80 ¹ R102 series enclosures are not stocking items. Please contact Hammond's sales team for more information. aluNORM Accessories - External Feet - Inner Panel 2mm, - Hinge For Use With - (Set of 2 or 4) - Galvanized Steel - (Set of 2) Enclosure Types - Part No. - Part No. - Part No. R100, R101 & R102-060 N/A N/A N/A R100, R101 & R102-062 N/A R507-062-000 - N/A R100, R101 & R102-064 N/A R507-064-000 - N/A R100, R101 & R102-066 N/A R507-066-000 - N/A R100, R101 & R102-080 R501-002-080 - R507-080-000 - N/A R100, R101 & R102-082 R501-002-080 - R507-082-000 - N/A R100, R101 & R102-084 R501-002-080 - R507-084-000 - N/A R100, R101 & R102-100 R501-002-100 - R507-100-000 - N/A R100, R101 & R102-102 R501-002-100 - R507-102-000 - R510-000-000 R100, R101 & R102-104 R501-002-100 - R507-104-000 - R510-000-000 R100, R101 & R102-120 R501-000-011 - R507-120-000 - R510-000-000 R100, R101 & R102-122 R501-000-011 - R507-122-000 - R510-000-000 R100, R101 & R102-124 R501-000-011 - R507-124-000 - R510-000-000 R100, R101 & R102-160 R501-000-012 - R507-160-000 - R510-000-000 R100, R101 & R102-162 R501-000-012 - R507-162-000 - R510-000-000 R100, R101 & R102-164 R501-000-012 - R507-164-000 - R510-000-000 R100, R101 & R102-166 R501-000-012 - R507-166-000 - R510-000-000 R100, R101 & R102-200 N/A R507-200-000 - R510-000-000 R100, R101 & R102-202 N/A R507-202-000 - R510-000-000 R100, R101 & R102-204 N/A R507-204-000 - R510-000-000 R100, R101 & R102-240 N/A R507-240-000 - R510-000-000 R100, R101 & R102-242 N/A R507-242-000 - R510-000-000 R100, R101 & R102-244 N/A R507-244-000 - R510-000-000 R100, R101 & R102-320 N/A R507-320-000 - R510-000-000 R100, R101 & R102-322 N/A R507-322-000 - R510-000-000 R100, R101 & R102-324 N/A R507-324-000 - R510-000-000
Request a Quote Datasheet
Description
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC) Degree of protection NEMA 4X, IP66, DIN 40050 Temperature Range (-40ºC up to +80ºC) Single-channel Fastening System Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories) All sizes have inner blind holes. An inner mounting panel - made of zinc-plated steel is also available (See accessories) Textured polyester powder coat, beige RAL7032 or light gray RAL7035. (can be supplied unpainted on special order) CSA certified, UL Listed, Type 4, for use with industrial control equipment. Features Lid screws and mounting holes outside of the gasket seal. Space saving single channel mounting (ie...same hole used for mounting enclosure through rear and also for the lid), provides larger interior space than dual channel enclosures. Captive stainless steel lid screws. Enclosure holes threaded for easy installation and repetitive assembly & disassembly. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws. Patented Single Channel System Provides larger interior space than dual channel enclosures. Uses the same enclosure hole for mounting the enclosure and fastening the lid. Accessories (see table below for compatibility) External Mounting Feet Inner Panel Hinge Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Shallow Lid, Deep Body (R100 Series) Units shown: mm. Switch units to: inch Part No (RAL 7032 Beige) - Part No (RAL 7035 Light Gray) - Width - Length - Depth (Including Lid) R100-060-000 - R100-060-035 - 65 50 40 R100-062-000 - R100-062-035 - 65 65 40 R100-064-000 - R100-064-035 - 65 100 40 R100-066-000 - R100-066-035 - 65 150 40 R100-080-000 - R100-080-035 - 80 80 60 R100-082-000 - R100-082-035 - 80 120 60 R100-084-000 - R100-084-035 - 80 160 60 R100-100-000 - R100-100-035 - 100 100 80 R100-102-000 - R100-102-035 - 100 150 80 R100-104-000 - R100-104-035 - 100 200 80 R100-120-000 - R100-120-035 - 120 120 100 R100-122-000 - R100-122-035 - 120 180 100 R100-124-000 - R100-124-035 - 120 240 100 R100-160-000 - R100-160-035 - 160 160 100 R100-162-000 - R100-162-035 - 160 240 100 R100-164-000 - R100-164-035 - 160 320 100 R100-166-000 - R100-166-035 - 160 480 100 R100-200-000 - R100-200-035 - 200 200 120 R100-202-000 - R100-202-035 - 200 300 120 R100-204-000 - R100-204-035 - 200 400 120 R100-240-000 - R100-240-035 - 240 240 120 R100-242-000 - R100-242-035 - 240 360 120 R100-244-000 - R100-244-035 - 240 480 120 R100-320-000 - R100-320-035 - 320 320 120 R100-322-000 - R100-322-035 - 320 480 120 R100-324-000 - R100-324-035 - 320 640 120 Deep Lid, Shallow Body (R101 Series) Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth (Including Lid) R101-080-000¹ - 80 80 60 R101-082-000¹ - 80 120 60 R101-084-000¹ - 80 160 60 R101-100-000¹ - 100 100 80 R101-102-000¹ - 100 150 80 R101-104-000¹ - 100 200 80 R101-120-000¹ - 120 120 100 R101-122-000¹ - 120 180 100 R101-124-000¹ - 120 240 100 R101-160-000¹ - 160 160 100 R101-162-000¹ - 160 240 100 R101-164-000¹ - 160 320 100 R101-166-000¹ - 160 480 100 R101-200-000¹ - 200 200 120 R101-202-000¹ - 200 300 120 R101-204-000¹ - 200 400 120 R101-240-000¹ - 240 240 120 R101-242-000¹ - 240 360 120 R101-244-000¹ - 240 480 120 R101-320-000¹ - 320 320 120 R101-322-000¹ - 320 480 120 R101-324-000¹ - 320 640 120 ¹ R101 series enclosures are not stocking items. Please contact Hammond's sales team for more information. Matching Lid & Body (R102 Series) Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth (Including Lid) R102-080-000¹ - 80 80 40 R102-082-000¹ - 80 120 40 R102-084-000¹ - 80 160 40 R102-100-000¹ - 100 100 54 R102-102-000¹ - 100 150 54 R102-104-000¹ - 100 200 54 R102-120-000¹ - 120 120 66 R102-122-000¹ - 120 180 66 R102-124-000¹ - 120 240 66 R102-160-000¹ - 160 160 66 R102-162-000¹ - 160 240 66 R102-164-000¹ - 160 320 66 R102-166-000¹ - 160 480 66 R102-200-000¹ - 200 200 80 R102-202-000¹ - 200 300 80 R102-204-000¹ - 200 400 80 R102-240-000¹ - 240 240 80 R102-242-000¹ - 240 360 80 R102-244-000¹ - 240 480 80 R102-320-000¹ - 320 320 80 R102-322-000¹ - 320 480 80 R102-324-000¹ - 320 640 80 ¹ R102 series enclosures are not stocking items. Please contact Hammond's sales team for more information. aluNORM Accessories - External Feet - Inner Panel 2mm, - Hinge For Use With - (Set of 2 or 4) - Galvanized Steel - (Set of 2) Enclosure Types - Part No. - Part No. - Part No. R100, R101 & R102-060 N/A N/A N/A R100, R101 & R102-062 N/A R507-062-000 - N/A R100, R101 & R102-064 N/A R507-064-000 - N/A R100, R101 & R102-066 N/A R507-066-000 - N/A R100, R101 & R102-080 R501-002-080 - R507-080-000 - N/A R100, R101 & R102-082 R501-002-080 - R507-082-000 - N/A R100, R101 & R102-084 R501-002-080 - R507-084-000 - N/A R100, R101 & R102-100 R501-002-100 - R507-100-000 - N/A R100, R101 & R102-102 R501-002-100 - R507-102-000 - R510-000-000 R100, R101 & R102-104 R501-002-100 - R507-104-000 - R510-000-000 R100, R101 & R102-120 R501-000-011 - R507-120-000 - R510-000-000 R100, R101 & R102-122 R501-000-011 - R507-122-000 - R510-000-000 R100, R101 & R102-124 R501-000-011 - R507-124-000 - R510-000-000 R100, R101 & R102-160 R501-000-012 - R507-160-000 - R510-000-000 R100, R101 & R102-162 R501-000-012 - R507-162-000 - R510-000-000 R100, R101 & R102-164 R501-000-012 - R507-164-000 - R510-000-000 R100, R101 & R102-166 R501-000-012 - R507-166-000 - R510-000-000 R100, R101 & R102-200 N/A R507-200-000 - R510-000-000 R100, R101 & R102-202 N/A R507-202-000 - R510-000-000 R100, R101 & R102-204 N/A R507-204-000 - R510-000-000 R100, R101 & R102-240 N/A R507-240-000 - R510-000-000 R100, R101 & R102-242 N/A R507-242-000 - R510-000-000 R100, R101 & R102-244 N/A R507-244-000 - R510-000-000 R100, R101 & R102-320 N/A R507-320-000 - R510-000-000 R100, R101 & R102-322 N/A R507-322-000 - R510-000-000 R100, R101 & R102-324 N/A R507-324-000 - R510-000-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures - R100-102-035 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures
R100-102-035
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R100-102-035
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC) Degree of protection NEMA 4X, IP66, DIN 40050 Temperature Range (-40ºC up to +80ºC) Single-channel Fastening System Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories) All sizes have inner blind holes. An inner mounting panel - made of zinc-plated steel is also available (See accessories) Textured polyester powder coat, beige RAL7032 or light gray RAL7035. (can be supplied unpainted on special order) CSA certified, UL Listed, Type 4, for use with industrial control equipment. Features Lid screws and mounting holes outside of the gasket seal. Space saving single channel mounting (ie...same hole used for mounting enclosure through rear and also for the lid), provides larger interior space than dual channel enclosures. Captive stainless steel lid screws. Enclosure holes threaded for easy installation and repetitive assembly & disassembly. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws. Patented Single Channel System Provides larger interior space than dual channel enclosures. Uses the same enclosure hole for mounting the enclosure and fastening the lid. Accessories (see table below for compatibility) External Mounting Feet Inner Panel Hinge Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Shallow Lid, Deep Body (R100 Series) Units shown: mm. Switch units to: inch Part No (RAL 7032 Beige) - Part No (RAL 7035 Light Gray) - Width - Length - Depth (Including Lid) R100-060-000 - R100-060-035 - 65 50 40 R100-062-000 - R100-062-035 - 65 65 40 R100-064-000 - R100-064-035 - 65 100 40 R100-066-000 - R100-066-035 - 65 150 40 R100-080-000 - R100-080-035 - 80 80 60 R100-082-000 - R100-082-035 - 80 120 60 R100-084-000 - R100-084-035 - 80 160 60 R100-100-000 - R100-100-035 - 100 100 80 R100-102-000 - R100-102-035 - 100 150 80 R100-104-000 - R100-104-035 - 100 200 80 R100-120-000 - R100-120-035 - 120 120 100 R100-122-000 - R100-122-035 - 120 180 100 R100-124-000 - R100-124-035 - 120 240 100 R100-160-000 - R100-160-035 - 160 160 100 R100-162-000 - R100-162-035 - 160 240 100 R100-164-000 - R100-164-035 - 160 320 100 R100-166-000 - R100-166-035 - 160 480 100 R100-200-000 - R100-200-035 - 200 200 120 R100-202-000 - R100-202-035 - 200 300 120 R100-204-000 - R100-204-035 - 200 400 120 R100-240-000 - R100-240-035 - 240 240 120 R100-242-000 - R100-242-035 - 240 360 120 R100-244-000 - R100-244-035 - 240 480 120 R100-320-000 - R100-320-035 - 320 320 120 R100-322-000 - R100-322-035 - 320 480 120 R100-324-000 - R100-324-035 - 320 640 120 Deep Lid, Shallow Body (R101 Series) Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth (Including Lid) R101-080-000¹ - 80 80 60 R101-082-000¹ - 80 120 60 R101-084-000¹ - 80 160 60 R101-100-000¹ - 100 100 80 R101-102-000¹ - 100 150 80 R101-104-000¹ - 100 200 80 R101-120-000¹ - 120 120 100 R101-122-000¹ - 120 180 100 R101-124-000¹ - 120 240 100 R101-160-000¹ - 160 160 100 R101-162-000¹ - 160 240 100 R101-164-000¹ - 160 320 100 R101-166-000¹ - 160 480 100 R101-200-000¹ - 200 200 120 R101-202-000¹ - 200 300 120 R101-204-000¹ - 200 400 120 R101-240-000¹ - 240 240 120 R101-242-000¹ - 240 360 120 R101-244-000¹ - 240 480 120 R101-320-000¹ - 320 320 120 R101-322-000¹ - 320 480 120 R101-324-000¹ - 320 640 120 ¹ R101 series enclosures are not stocking items. Please contact Hammond's sales team for more information. Matching Lid & Body (R102 Series) Units shown: mm. Switch units to: inch Part No. - Width - Length - Depth (Including Lid) R102-080-000¹ - 80 80 40 R102-082-000¹ - 80 120 40 R102-084-000¹ - 80 160 40 R102-100-000¹ - 100 100 54 R102-102-000¹ - 100 150 54 R102-104-000¹ - 100 200 54 R102-120-000¹ - 120 120 66 R102-122-000¹ - 120 180 66 R102-124-000¹ - 120 240 66 R102-160-000¹ - 160 160 66 R102-162-000¹ - 160 240 66 R102-164-000¹ - 160 320 66 R102-166-000¹ - 160 480 66 R102-200-000¹ - 200 200 80 R102-202-000¹ - 200 300 80 R102-204-000¹ - 200 400 80 R102-240-000¹ - 240 240 80 R102-242-000¹ - 240 360 80 R102-244-000¹ - 240 480 80 R102-320-000¹ - 320 320 80 R102-322-000¹ - 320 480 80 R102-324-000¹ - 320 640 80 ¹ R102 series enclosures are not stocking items. Please contact Hammond's sales team for more information. aluNORM Accessories - External Feet - Inner Panel 2mm, - Hinge For Use With - (Set of 2 or 4) - Galvanized Steel - (Set of 2) Enclosure Types - Part No. - Part No. - Part No. R100, R101 & R102-060 N/A N/A N/A R100, R101 & R102-062 N/A R507-062-000 - N/A R100, R101 & R102-064 N/A R507-064-000 - N/A R100, R101 & R102-066 N/A R507-066-000 - N/A R100, R101 & R102-080 R501-002-080 - R507-080-000 - N/A R100, R101 & R102-082 R501-002-080 - R507-082-000 - N/A R100, R101 & R102-084 R501-002-080 - R507-084-000 - N/A R100, R101 & R102-100 R501-002-100 - R507-100-000 - N/A R100, R101 & R102-102 R501-002-100 - R507-102-000 - R510-000-000 R100, R101 & R102-104 R501-002-100 - R507-104-000 - R510-000-000 R100, R101 & R102-120 R501-000-011 - R507-120-000 - R510-000-000 R100, R101 & R102-122 R501-000-011 - R507-122-000 - R510-000-000 R100, R101 & R102-124 R501-000-011 - R507-124-000 - R510-000-000 R100, R101 & R102-160 R501-000-012 - R507-160-000 - R510-000-000 R100, R101 & R102-162 R501-000-012 - R507-162-000 - R510-000-000 R100, R101 & R102-164 R501-000-012 - R507-164-000 - R510-000-000 R100, R101 & R102-166 R501-000-012 - R507-166-000 - R510-000-000 R100, R101 & R102-200 N/A R507-200-000 - R510-000-000 R100, R101 & R102-202 N/A R507-202-000 - R510-000-000 R100, R101 & R102-204 N/A R507-204-000 - R510-000-000 R100, R101 & R102-240 N/A R507-240-000 - R510-000-000 R100, R101 & R102-242 N/A R507-242-000 - R510-000-000 R100, R101 & R102-244 N/A R507-244-000 - R510-000-000 R100, R101 & R102-320 N/A R507-320-000 - R510-000-000 R100, R101 & R102-322 N/A R507-322-000 - R510-000-000 R100, R101 & R102-324 N/A R507-324-000 - R510-000-000

Key Features:

  • Material - Aluminum die-cast: G AI SI 12 / DIN 1775
  • Shallow lid, deep body
  • Captive stainless steel lid screws
  • Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC)
  • Degree of protection NEMA 4X, IP66, DIN 40050
  • Temperature Range (-40ºC up to +80ºC)
  • Single-channel Fastening System
  • Special developed external mounting feet made from zinc-die-cast. Can be turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories)
  • All sizes have inner blind holes.
  • An inner mounting panel - made of zinc-plated steel is also available (See accessories)
  • Textured polyester powder coat, beige RAL7032 or light gray RAL7035. (can be supplied unpainted on special order)
  • CSA certified, UL Listed, Type 4, for use with industrial control equipment.

Features

  1. Lid screws and mounting holes outside of the gasket seal.
  2. Space saving single channel mounting (ie...same hole used for mounting enclosure through rear and also for the lid), provides larger interior space than dual channel enclosures.
  3. Captive stainless steel lid screws.
  4. Enclosure holes threaded for easy installation and repetitive assembly & disassembly.
  5. Internal mounting shelves placed along both sides of enclosure include blind holes and grounding screws.

Patented Single Channel System

  • Provides larger interior space than dual channel enclosures.
  • Uses the same enclosure hole for mounting the enclosure and fastening the lid.

Accessories (see table below for compatibility)


External Mounting Feet
Inner Panel
Hinge Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Shallow Lid, Deep Body (R100 Series)

Units shown: mm. Switch units to: inch


Part No (RAL 7032 Beige) - Part No (RAL 7035 Light Gray) - Width - Length - Depth (Including Lid)
R100-060-000 - R100-060-035 - 65 50 40
R100-062-000 - R100-062-035 - 65 65 40
R100-064-000 - R100-064-035 - 65 100 40
R100-066-000 - R100-066-035 - 65 150 40
R100-080-000 - R100-080-035 - 80 80 60
R100-082-000 - R100-082-035 - 80 120 60
R100-084-000 - R100-084-035 - 80 160 60
R100-100-000 - R100-100-035 - 100 100 80
R100-102-000 - R100-102-035 - 100 150 80
R100-104-000 - R100-104-035 - 100 200 80
R100-120-000 - R100-120-035 - 120 120 100
R100-122-000 - R100-122-035 - 120 180 100
R100-124-000 - R100-124-035 - 120 240 100
R100-160-000 - R100-160-035 - 160 160 100
R100-162-000 - R100-162-035 - 160 240 100
R100-164-000 - R100-164-035 - 160 320 100
R100-166-000 - R100-166-035 - 160 480 100
R100-200-000 - R100-200-035 - 200 200 120
R100-202-000 - R100-202-035 - 200 300 120
R100-204-000 - R100-204-035 - 200 400 120
R100-240-000 - R100-240-035 - 240 240 120
R100-242-000 - R100-242-035 - 240 360 120
R100-244-000 - R100-244-035 - 240 480 120
R100-320-000 - R100-320-035 - 320 320 120
R100-322-000 - R100-322-035 - 320 480 120
R100-324-000 - R100-324-035 - 320 640 120

Deep Lid, Shallow Body (R101 Series)

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Depth (Including Lid)
R101-080-000¹ - 80 80 60
R101-082-000¹ - 80 120 60
R101-084-000¹ - 80 160 60
R101-100-000¹ - 100 100 80
R101-102-000¹ - 100 150 80
R101-104-000¹ - 100 200 80
R101-120-000¹ - 120 120 100
R101-122-000¹ - 120 180 100
R101-124-000¹ - 120 240 100
R101-160-000¹ - 160 160 100
R101-162-000¹ - 160 240 100
R101-164-000¹ - 160 320 100
R101-166-000¹ - 160 480 100
R101-200-000¹ - 200 200 120
R101-202-000¹ - 200 300 120
R101-204-000¹ - 200 400 120
R101-240-000¹ - 240 240 120
R101-242-000¹ - 240 360 120
R101-244-000¹ - 240 480 120
R101-320-000¹ - 320 320 120
R101-322-000¹ - 320 480 120
R101-324-000¹ - 320 640 120
¹ R101 series enclosures are not stocking items. Please contact Hammond's sales team for more information.

Matching Lid & Body (R102 Series)

Units shown: mm. Switch units to: inch


Part No. - Width - Length - Depth (Including Lid)
R102-080-000¹ - 80 80 40
R102-082-000¹ - 80 120 40
R102-084-000¹ - 80 160 40
R102-100-000¹ - 100 100 54
R102-102-000¹ - 100 150 54
R102-104-000¹ - 100 200 54
R102-120-000¹ - 120 120 66
R102-122-000¹ - 120 180 66
R102-124-000¹ - 120 240 66
R102-160-000¹ - 160 160 66
R102-162-000¹ - 160 240 66
R102-164-000¹ - 160 320 66
R102-166-000¹ - 160 480 66
R102-200-000¹ - 200 200 80
R102-202-000¹ - 200 300 80
R102-204-000¹ - 200 400 80
R102-240-000¹ - 240 240 80
R102-242-000¹ - 240 360 80
R102-244-000¹ - 240 480 80
R102-320-000¹ - 320 320 80
R102-322-000¹ - 320 480 80
R102-324-000¹ - 320 640 80
¹ R102 series enclosures are not stocking items. Please contact Hammond's sales team for more information.

aluNORM Accessories


- External Feet - Inner Panel 2mm, - Hinge
For Use With - (Set of 2 or 4) - Galvanized Steel - (Set of 2)
Enclosure Types - Part No. - Part No. - Part No.
R100, R101 & R102-060 N/A N/A N/A
R100, R101 & R102-062 N/A R507-062-000 - N/A
R100, R101 & R102-064 N/A R507-064-000 - N/A
R100, R101 & R102-066 N/A R507-066-000 - N/A
R100, R101 & R102-080 R501-002-080 - R507-080-000 - N/A
R100, R101 & R102-082 R501-002-080 - R507-082-000 - N/A
R100, R101 & R102-084 R501-002-080 - R507-084-000 - N/A
R100, R101 & R102-100 R501-002-100 - R507-100-000 - N/A
R100, R101 & R102-102 R501-002-100 - R507-102-000 - R510-000-000
R100, R101 & R102-104 R501-002-100 - R507-104-000 - R510-000-000
R100, R101 & R102-120 R501-000-011 - R507-120-000 - R510-000-000
R100, R101 & R102-122 R501-000-011 - R507-122-000 - R510-000-000
R100, R101 & R102-124 R501-000-011 - R507-124-000 - R510-000-000
R100, R101 & R102-160 R501-000-012 - R507-160-000 - R510-000-000
R100, R101 & R102-162 R501-000-012 - R507-162-000 - R510-000-000
R100, R101 & R102-164 R501-000-012 - R507-164-000 - R510-000-000
R100, R101 & R102-166 R501-000-012 - R507-166-000 - R510-000-000
R100, R101 & R102-200 N/A R507-200-000 - R510-000-000
R100, R101 & R102-202 N/A R507-202-000 - R510-000-000
R100, R101 & R102-204 N/A R507-204-000 - R510-000-000
R100, R101 & R102-240 N/A R507-240-000 - R510-000-000
R100, R101 & R102-242 N/A R507-242-000 - R510-000-000
R100, R101 & R102-244 N/A R507-244-000 - R510-000-000
R100, R101 & R102-320 N/A R507-320-000 - R510-000-000
R100, R101 & R102-322 N/A R507-322-000 - R510-000-000
R100, R101 & R102-324 N/A R507-324-000 - R510-000-000

Supplier's Site
Enclosures, Boxes, & Cases - R100-102-035 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
R100-102-035
Enclosures, Boxes, & Cases R100-102-035
R100-102 RAL7035

R100-102 RAL7035

Buy Now
Boxes - 164-R100-102-035-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Split Sides 5.910"" L x 3.940"" W (150.11mm x 100.08mm) X 3.150"" (80.01mm)"

"Box Metal, Aluminum Gray Split Sides 5.910"" L x 3.940"" W (150.11mm x 100.08mm) X 3.150"" (80.01mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
R100-102-035
Electrical Enclosures R100-102-035
Electrical Enclosures Watertight/ThickWall 6x4x3.2 Lt Gray

Electrical Enclosures Watertight/ThickWall 6x4x3.2 Lt Gray

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number R100-102-035 R100-102-035 164-R100-102-035-ND R100-102-035
Product Name Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 3.94 inch (100 mm) 6 inch (152 mm)
Width 5.91 inch (150 mm) 4 inch (102 mm)
Depth 3.15 inch (80.01 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455J1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Boxes - 1414PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers