Hammond Manufacturing Company Inc. Electrical - Modular - HME Series PMKEY

Description
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
Request a Quote
Description
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - PMKEY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
PMKEY
Electrical - Modular - HME Series PMKEY
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
  • Standard door hardware is an escutcheon plate with double bit insert.
  • A variety of other inserts (and matching keys) available as alternatives.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Type - Description
HMESQI7 - Insert For escutcheon - 7mm square
HMESQI8 - Insert For escutcheon - 8mm square
HMETRI6 - Insert For escutcheon - 6.5mm triangle
HMETRI7 - Insert For escutcheon - 7mm triangle
HMETRI8 - Insert For escutcheon - 8mm triangle
HMEDBPI - Insert For escutcheon - double bit w/3mm pin
HMESLCPI - Insert For escutcheon - slot - coin proof
HMENLINS - Insert For HMEHLKL non-locking insert
2SQK7 - Key For escutcheon - 7mm square
HMESQK8 - Key For escutcheon - 8mm square
HMETRK6 - Key For escutcheon - 6.5mm triangle
2TRK7 - Key For escutcheon - 7mm triangle
HMETRK8 - Key For escutcheon - 8mm triangle
HMEDBPK - Key For escutcheon - double bit w/3mm pin
PMKEY - Key For escutcheon - standard double bit

Supplier's Site
Enclosures Accessories and Hardware - PMKEY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PMKEY
Enclosures Accessories and Hardware PMKEY
KEY FOR PM ENCL 204-0108

KEY FOR PM ENCL 204-0108

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PMKEY PMKEY
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Modular - HME Series - HMEP2016 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers