Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJU664F

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) cUL Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) IEC 60529, IP66 (IP68 for solid covers only) Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Cover fastened with captive stainless steel screws in threaded brass inserts. Enclosure available with clear Polycarbonate cover to 16" x 14". Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664F - PJU664 - PJU664CCF - PJU664CC - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864F - PJU864 - PJU864CCF - PJU864CC - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084F - PJU1084 - PJU1084CCF - PJU1084CC - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086F - PJU1086 - PJU1086CCF - PJU1086CC - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106F - PJU12106 - PJU12106CCF - PJU12106CC - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126F - PJU14126 - PJU14126CCF - PJU14126CC - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148F - PJU16148 - PJU16148CCF - PJU16148CC - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610F - PJU181610 - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610F - PJU201610 - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) cUL Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) IEC 60529, IP66 (IP68 for solid covers only) Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Cover fastened with captive stainless steel screws in threaded brass inserts. Enclosure available with clear Polycarbonate cover to 16" x 14". Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664F - PJU664 - PJU664CCF - PJU664CC - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864F - PJU864 - PJU864CCF - PJU864CC - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084F - PJU1084 - PJU1084CCF - PJU1084CC - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086F - PJU1086 - PJU1086CCF - PJU1086CC - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106F - PJU12106 - PJU12106CCF - PJU12106CC - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126F - PJU14126 - PJU14126CCF - PJU14126CC - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148F - PJU16148 - PJU16148CCF - PJU16148CC - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610F - PJU181610 - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610F - PJU201610 - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJU664F - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJU664F
Electrical - Non-Metallic - Junction Boxes PJU664F
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) cUL Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) IEC 60529, IP66 (IP68 for solid covers only) Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Cover fastened with captive stainless steel screws in threaded brass inserts. Enclosure available with clear Polycarbonate cover to 16" x 14". Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664F - PJU664 - PJU664CCF - PJU664CC - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864F - PJU864 - PJU864CCF - PJU864CC - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084F - PJU1084 - PJU1084CCF - PJU1084CC - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086F - PJU1086 - PJU1086CCF - PJU1086CC - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106F - PJU12106 - PJU12106CCF - PJU12106CC - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126F - PJU14126 - PJU14126CCF - PJU14126CC - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148F - PJU16148 - PJU16148CCF - PJU16148CC - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610F - PJU181610 - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610F - PJU201610 - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only)
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only) per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13 (6P for solid covers only)
    • IEC 60529, IP66 (IP68 for solid covers only)

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18" x 16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Cover fastened with captive stainless steel screws in threaded brass inserts.
  • Enclosure available with clear Polycarbonate cover to 16" x 14".
  • Captive oil resistant gasket provides a positive seal.
  • Available with Polycarbonate flange or foot mount brackets for multi-directional mounting.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJU/PCJ Replacement Polycarbonate Flange
  • PJU/PCJ Replacement Polycarbonate Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Clear Cover -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
PJU664F - PJU664 - PJU664CCF - PJU664CC - 6.05 6.27 4.13 4.88 4.88 14R0505
PJU864F - PJU864 - PJU864CCF - PJU864CC - 8.05 6.27 4.13 6.75 4.88 14R0705
PJU1084F - PJU1084 - PJU1084CCF - PJU1084CC - 10.05 8.27 4.13 8.75 6.88 14R0907
PJU1086F - PJU1086 - PJU1086CCF - PJU1086CC - 10.05 8.27 6.13 8.75 6.88 14R0907
PJU12106F - PJU12106 - PJU12106CCF - PJU12106CC - 12.05 10.27 6.13 10.75 8.88 14R1109
PJU14126F - PJU14126 - PJU14126CCF - PJU14126CC - 14.05 12.27 6.13 12.75 10.88 14R1311
PJU16148F - PJU16148 - PJU16148CCF - PJU16148CC - 16.05 14.27 8.13 14.75 12.88 14R1513
PJU181610F - PJU181610 - 18.30 16.52 10.13 16.88 14.88 P1868
PJU201610F - PJU201610 - 20.50 16.27 10.13 18.44 14.44 P2068
Alternative inner panel options also available.

Supplier's Site
Boxes - PJU664F-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Cover Included 6.720"" L x 6.500"" W (170.69mm x 165.10mm) X 5.010"" (127.25mm)"

"Box Fiberglass/Polyester Gray Cover Included 6.720"" L x 6.500"" W (170.69mm x 165.10mm) X 5.010"" (127.25mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - PJU664F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJU664F
Enclosures, Boxes, & Cases PJU664F
NONMET LIFT OFF FLAN

NONMET LIFT OFF FLAN

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PJU664F
Electrical Enclosures PJU664F
Electrical Enclosures Lift-OffCover/Flange 4.2x6.3x6.1" 4X

Electrical Enclosures Lift-OffCover/Flange 4.2x6.3x6.1" 4X

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJU664F PJU664F-ND PJU664F PJU664F
Product Name Electrical - Non-Metallic - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6.05 inch (154 mm) 6.3 inch (160 mm)
Width 6.27 inch (159 mm) 6.27 inch (159 mm)
Depth 4.13 inch (105 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers