Application
Standards
Construction
Finish
Accessories
NONMET HNG SC WDN CVR FEET
"Box Fiberglass/Polyester
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PJU201610HW | PJU201610HW | PJU201610HW-ND |
| Product Name | Electrical - Non-Metallic - Junction Boxes | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Junction Box |
| Length | 20 inch (508 mm) | ||
| Width | 16 inch (406 mm) | ||
| Depth | 10 inch (254 mm) | ||
| Material | Fiberglass |