Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Solid Cover - Clear Cover -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
PJU664LF - PJU664L - PJU664CCLF - PJU664CCL - 6.05 6.27 4.13 4.88 4.88 14R0505
PJU864LF - PJU864L - PJU864CCLF - PJU864CCL - 8.05 6.27 4.13 6.75 4.88 14R0705
PJU1084LF - PJU1084L - PJU1084CCLF - PJU1084CCL - 10.05 8.27 4.13 8.75 6.88 14R0907
PJU1086LF - PJU1086L - PJU1086CCLF - PJU1086CCL - 10.05 8.27 6.13 8.75 6.88 14R0907
PJU12106LF - PJU12106L - PJU12106CCLF - PJU12106CCL - 12.05 10.27 6.13 10.75 8.88 14R1109
PJU14126LF - PJU14126L - PJU14126CCLF - PJU14126CCL - 14.05 12.27 6.13 12.75 10.88 14R1311
PJU16148LF - PJU16148L - PJU16148CCLF - PJU16148CCL - 16.05 14.27 8.13 14.75 12.88 14R1513
PJU181610LF - PJU181610L - 18.30 16.52 10.13 16.88 14.88 P1868
PJU201610LF - PJU201610L - PJU201610CCLF - PJU201610CCL - 20.50 16.27 10.13 18.44 14.44 P2068
Alternative inner panel options also available.
"Box Fiberglass/Polyester
UL 508 Type 1, 2, 3, 4, 4X, 12 and 13
CSA Type 1, 2, 3, 4, 4X, 12 and 13
Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13
Complies with IEC 60529, IP66
Light Gray Molded Fiberglass Polyester with Matching Cover
Standard JIC Sizes Under 18" × 16"
Polycarbonate Mounting Flange
Captive Oil Resistant Gasket Provides a Positive Seal
Operating Temperature: –40°C to 130°C (–40°F to 266°F)
Impact Index of 6.78 J (5 Ft./Lb.)
Enclosures Are Easily Punched, Cut or Drilled
Optional Inner Panels Are Available in White Powder Coated Steel or Unfinished Aluminum
10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting
Enhanced UV Inhibitors Protect Against Outdoor Weathering
Electrical Enclosures N4X Solid Door Snap Latch 8x6x4"
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PJU864LF | PJU864LF-ND | PJU864LF | 70165387 | PJU864LF |
| Product Name | Electrical - Non-Metallic - Junction Boxes | Boxes | Enclosures, Boxes, & Cases | Enclosure;Polyester;NEMA 4X;Snap Latch;Hinged Cover;Solid Door;8.05x6.27x4.13in | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 8.05 inch (204 mm) | 8 inch (203 mm) | |||
| Width | 6.27 inch (159 mm) | 6.27 inch (159 mm) | |||
| Depth | 4.13 inch (105 mm) | ||||
| Material | Fiberglass | Polyester |