Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PJU664CCT

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Door fasteners include a provision for padlocking. Enclosure available with clear Polycarbonate cover to 16" x 14". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Swing Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664TF - PJU664T - PJU664CCTF - PJU664CCT - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864TF - PJU864T - PJU864CCTF - PJU864CCT - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084TF - PJU1084T - PJU1084CCTF - PJU1084CCT - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086TF - PJU1086T - PJU1086CCTF - PJU1086CCT - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106TF - PJU12106T - PJU12106CCTF - PJU12106CCT - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126TF - PJU14126T - PJU14126CCTF - PJU14126CCT - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148TF - PJU16148T - PJU16148CCTF - PJU16148CCT - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610TF - PJU181610T - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610TF - PJU201610T - PJU201610CCTF - PJU201610CCT - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Door fasteners include a provision for padlocking. Enclosure available with clear Polycarbonate cover to 16" x 14". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Swing Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664TF - PJU664T - PJU664CCTF - PJU664CCT - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864TF - PJU864T - PJU864CCTF - PJU864CCT - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084TF - PJU1084T - PJU1084CCTF - PJU1084CCT - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086TF - PJU1086T - PJU1086CCTF - PJU1086CCT - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106TF - PJU12106T - PJU12106CCTF - PJU12106CCT - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126TF - PJU14126T - PJU14126CCTF - PJU14126CCT - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148TF - PJU16148T - PJU16148CCTF - PJU16148CCT - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610TF - PJU181610T - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610TF - PJU201610T - PJU201610CCTF - PJU201610CCT - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PJU664CCT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PJU664CCT
Electrical - Non-Metallic - Junction Boxes PJU664CCT
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Door fasteners include a provision for padlocking. Enclosure available with clear Polycarbonate cover to 16" x 14". Molded hinge with stainless steel pin. Captive oil resistant gasket provides a positive seal. Available with Polycarbonate flange or foot mount brackets for multi-directional mounting. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in the Technical Information section. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass. Accessories Additional Inner Panels Swing Panels Terminal Kit Assemblies Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. PJU664TF - PJU664T - PJU664CCTF - PJU664CCT - 6.05 6.27 4.13 4.88 4.88 14R0505 PJU864TF - PJU864T - PJU864CCTF - PJU864CCT - 8.05 6.27 4.13 6.75 4.88 14R0705 PJU1084TF - PJU1084T - PJU1084CCTF - PJU1084CCT - 10.05 8.27 4.13 8.75 6.88 14R0907 PJU1086TF - PJU1086T - PJU1086CCTF - PJU1086CCT - 10.05 8.27 6.13 8.75 6.88 14R0907 PJU12106TF - PJU12106T - PJU12106CCTF - PJU12106CCT - 12.05 10.27 6.13 10.75 8.88 14R1109 PJU14126TF - PJU14126T - PJU14126CCTF - PJU14126CCT - 14.05 12.27 6.13 12.75 10.88 14R1311 PJU16148TF - PJU16148T - PJU16148CCTF - PJU16148CCT - 16.05 14.27 8.13 14.75 12.88 14R1513 PJU181610TF - PJU181610T - 18.30 16.52 10.13 16.88 14.88 P1868 PJU201610TF - PJU201610T - PJU201610CCTF - PJU201610CCT - 20.50 16.27 10.13 18.44 14.44 P2068 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Standard JIC sizes under 18" x 16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included.
  • Stainless steel butterfly type "twist latch" door fasteners.
  • Door fasteners include a provision for padlocking.
  • Enclosure available with clear Polycarbonate cover to 16" x 14".
  • Molded hinge with stainless steel pin.
  • Captive oil resistant gasket provides a positive seal.
  • Available with Polycarbonate flange or foot mount brackets for multi-directional mounting.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in the Technical Information section.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum, or Fiberglass.

Accessories

  • Additional Inner Panels
  • Swing Panels
  • Terminal Kit Assemblies
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJU/PCJ Replacement Polycarbonate Flange
  • PJU/PCJ Replacement Polycarbonate Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Clear Cover -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
PJU664TF - PJU664T - PJU664CCTF - PJU664CCT - 6.05 6.27 4.13 4.88 4.88 14R0505
PJU864TF - PJU864T - PJU864CCTF - PJU864CCT - 8.05 6.27 4.13 6.75 4.88 14R0705
PJU1084TF - PJU1084T - PJU1084CCTF - PJU1084CCT - 10.05 8.27 4.13 8.75 6.88 14R0907
PJU1086TF - PJU1086T - PJU1086CCTF - PJU1086CCT - 10.05 8.27 6.13 8.75 6.88 14R0907
PJU12106TF - PJU12106T - PJU12106CCTF - PJU12106CCT - 12.05 10.27 6.13 10.75 8.88 14R1109
PJU14126TF - PJU14126T - PJU14126CCTF - PJU14126CCT - 14.05 12.27 6.13 12.75 10.88 14R1311
PJU16148TF - PJU16148T - PJU16148CCTF - PJU16148CCT - 16.05 14.27 8.13 14.75 12.88 14R1513
PJU181610TF - PJU181610T - 18.30 16.52 10.13 16.88 14.88 P1868
PJU201610TF - PJU201610T - PJU201610CCTF - PJU201610CCT - 20.50 16.27 10.13 18.44 14.44 P2068
Alternative inner panel options also available.

Supplier's Site
Boxes - PJU664CCT-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 6.720"" L x 6.500"" W (170.69mm x 165.10mm) X 5.010"" (127.25mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 6.720"" L x 6.500"" W (170.69mm x 165.10mm) X 5.010"" (127.25mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - PJU664CCT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJU664CCT
Enclosures, Boxes, & Cases PJU664CCT
NONMET HNG TWIST L CLR CVRFEET

NONMET HNG TWIST L CLR CVRFEET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJU664CCT PJU664CCT-ND PJU664CCT
Product Name Electrical - Non-Metallic - Junction Boxes Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 6.05 inch (154 mm)
Width 6.27 inch (159 mm)
Depth 4.13 inch (105 mm)
Material Fiberglass; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411RU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 1414N4PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers