VAST STOCK CO., LIMITED Datasheets for Voltage Regulators
Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 1.0A LDO 3.3V W/ENABLE SO8 | |
| LDO Voltage Regulators 100 mA LDO Regulator | |
| LDO Voltage Regulators 100 mA Ul Current Voltage Regulator | |
| LDO Voltage Regulators 100 mA Ultra-low Supply Current (0.3 A) LDO Regulator with Battery Monitor | |
| LDO Voltage Regulators 101 mA Ul Current Voltage Regulator | |
| LDO Voltage Regulators 10V Input 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 10V Input 300mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 1A LOW DRPOUT/QUIESCNT VLT REG | |
| LDO Voltage Regulators 1A LOW VIN LDO LINEA | |
| LDO Voltage Regulators 1A LOW VIN LDO LINEAR REG | |
| LDO Voltage Regulators 4.5V 1.2uA 2.0% | |
| LDO Voltage Regulators 500MA LOW VIN LDO LINEAR REG | |
| LDO Voltage Regulators Automatic ECO Mode Shift Low Voltage 200mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators DUAL OUTPUT LDO LINEAR REG | |
| LDO Voltage Regulators IC REG LINEAR 1.8V 200MA | |
| LDO Voltage Regulators IC REG LINEAR 3.0V 200MA | |
| LDO Voltage Regulators IC REG LINEAR 3.3V 200MA | |
| LDO Voltage Regulators LDO Regulator w/Rev Current Protection | |
| LDO Voltage Regulators LDO Regulator with PSRR 80dB | |
| LDO Voltage Regulators LDO Regulator | |
| LDO Voltage Regulators Linear LDO Regulator 1.2uA Iq 75mA Iout | |
| LDO Voltage Regulators Low Cur. Consumption Voltage Regulator | |
| LDO Voltage Regulators Low Dropout 1.5A Regulator w/ Enable | |
| LDO Voltage Regulators LOW INPUT/OUTPUT 3A REG | |
| LDO Voltage Regulators Low Noise 150mA LDO Regulator for Industrial Applications | |
| LDO Voltage Regulators Low Noise 150mA LDO Regulator | |
| LDO Voltage Regulators Low Noise 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low noise LDO Regulator | |
| LDO Voltage Regulators Low on Resistance / Low Voltage 1 A LDO for High Temperature Applications | |
| LDO Voltage Regulators Low Supply Current 11V Input 150mA Voltage Regulator with Reverse Current Protection | |
| LDO Voltage Regulators Low Supply Current 8V Input Voltage Regulator | |
| LDO Voltage Regulators Low supply Current LDO Regulator | |
| LDO Voltage Regulators Low Voltage 1A Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low voltage Fast response Regulator | |
| LDO Voltage Regulators Low Voltage Good Load Transient Response 500mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low voltage LDO Reg with PSRR 75dB | |
| LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB | |
| LDO Voltage Regulators Low voltage LDO Regulator | |
| LDO Voltage Regulators Manual/Automatic ECO Mode Shift Low Voltage 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Out.V 1.2V +/- 15mV Voltage Regulator | |
| LDO Voltage Regulators Output V 1.8V +/- 1% Voltage Regulator | |
| LDO Voltage Regulators Output V 1V +/- 15mV Voltage Regulator | |
| LDO Voltage Regulators Output V 2.5V +/- 1% Voltage Regulator | |
| LDO Voltage Regulators Output V 3V +/- 1% Voltage Regulator | |
| LDO Voltage Regulators SC560BULTRT--Tape and Reel | |
| LDO Voltage Regulators SC560GULTRT | |
| LDO Voltage Regulators SMART LDO W/PWR UP SCQ 500MA | |
| LDO Voltage Regulators Soft Start CMOS Voltage Regulator | |
| LDO Voltage Regulators ULDO 1.5A 1.8V SO-8 | |
| LDO Voltage Regulators ULDO 1.5A 2.5 TO220-31D | |
| LDO Voltage Regulators ULDO 1.5A 2.5V SO-8 | |
| LDO Voltage Regulators ULDO 1.5A 2.5V TO263 3L | |
| LDO Voltage Regulators ULDO 3 AMP 1.8V TO-220/5L | |
| LDO Voltage Regulators ULDO 3 AMP 2.5V TO-220/3L | |
| LDO Voltage Regulators Ultra-Low Current Voltage Regulator | |
| LDO Voltage Regulators VLI/VLDO 0.5A REG W/ENABLE | |
| LDO Voltage Regulators VLI/VLDO 3A REG W/ENABLE | |
| LDO Voltage Regulators VOLTAGE REGULATOR | |
| LDO Voltage Regulators VRYLW DRPOUT REG W/ENABLE 2A | |
| LDO Voltage Regulators VRYLW INPT/DRPOUT 2AMP REG W/E | |
| LDO Voltage Regulators VRYLW INPUT/VRYLW DROPOUT 1AMP | |
| Switching Voltage Regulators 4.35V 4-Cell Serial |
| << Prev | Next >> |