Semtech Corp. Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech SC4216HSETRT

Description
LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech - 94AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech
94AC7980
Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech 94AC7980
LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes

LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SC4216HSETRT
LDO Voltage Regulators SC4216HSETRT
LDO Voltage Regulators VLI/VLDO 3A REG W/ENABLE

LDO Voltage Regulators VLI/VLDO 3A REG W/ENABLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 94AC7980 SC4216HSETRT
Product Name Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech LDO Voltage Regulators
Input Voltage 1.45 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details