Semtech Corp. Ldo Voltage Regulator, 2A, 8-Soic Full Reel; Output Type Semtech SC4215ISTRT

Description
LDO VOLTAGE REGULATOR, 2A, 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:1V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 2A, 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:1V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 2A, 8-Soic Full Reel; Output Type Semtech - 64J0766 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 2A, 8-Soic Full Reel; Output Type Semtech
64J0766
Ldo Voltage Regulator, 2A, 8-Soic Full Reel; Output Type Semtech 64J0766
LDO VOLTAGE REGULATOR, 2A, 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:1V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 2A, 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:1V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 2A, 8-Soic; Output Type Semtech - 64J3822 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 2A, 8-Soic; Output Type Semtech
64J3822
Ldo Voltage Regulator, 2A, 8-Soic; Output Type Semtech 64J3822
LDO VOLTAGE REGULATOR, 2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:1V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:1V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SC4215ISTRT
LDO Voltage Regulators SC4215ISTRT
LDO Voltage Regulators VRYLW DRPOUT REG W/ENABLE 2A

LDO Voltage Regulators VRYLW DRPOUT REG W/ENABLE 2A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 64J0766 SC4215ISTRT
Product Name Ldo Voltage Regulator, 2A, 8-Soic Full Reel; Output Type Semtech LDO Voltage Regulators
Input Voltage 1.4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details