Semtech Corp. Ldo Voltage Regulator, 2.5V, 1.5A, 8-Soic; Output Type Semtech SC1565IS-2.5TRT

Description
LDO VOLTAGE REGULATOR, 2.5V, 1.5A, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:270mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 2.5V, 1.5A, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:270mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 2.5V, 1.5A, 8-Soic; Output Type Semtech - 70K7773 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 2.5V, 1.5A, 8-Soic; Output Type Semtech
70K7773
Ldo Voltage Regulator, 2.5V, 1.5A, 8-Soic; Output Type Semtech 70K7773
LDO VOLTAGE REGULATOR, 2.5V, 1.5A, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:270mV; No. of Pins:8PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 2.5V, 1.5A, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:270mV; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed/adjustable,+2.5/1.2 To +4.8V,cmos,sop,8Pin,plastic Rohs Compliant Semtech - 37K8264 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed/adjustable,+2.5/1.2 To +4.8V,cmos,sop,8Pin,plastic Rohs Compliant Semtech
37K8264
Ic,volt Regulator,fixed/adjustable,+2.5/1.2 To +4.8V,cmos,sop,8Pin,plastic Rohs Compliant Semtech 37K8264
IC,VOLT REGULATOR,FIXED/ADJU STABLE,+2.5/1.2 TO +4.8V,CMOS,SOP,8PIN, PLASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED/ADJUSTABLE,+2.5/1.2 TO +4.8V,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
SC1565IS-2.5TRT
LDO Voltage Regulators SC1565IS-2.5TRT
LDO Voltage Regulators Low Dropout 1.5A Regulator w/ Enable

LDO Voltage Regulators Low Dropout 1.5A Regulator w/ Enable

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 70K7773 37K8264 SC1565IS-2.5TRT
Product Name Ldo Voltage Regulator, 2.5V, 1.5A, 8-Soic; Output Type Semtech Ic,volt Regulator,fixed/adjustable,+2.5/1.2 To +4.8V,cmos,sop,8Pin,plastic Rohs Compliant Semtech LDO Voltage Regulators
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details