VAST STOCK CO., LIMITED Datasheets for Voltage Regulators

Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more

Page: 1 10 13 14 15 16 17 18 19
Product Name Notes
LDO Voltage Regulators -16V Input 3 Terminals Negative Voltage Regulator
LDO Voltage Regulators 1A 0.5V Input Voltage High Speed LDO Regulator(Adjustable Current Limit)
LDO Voltage Regulators 1A 0.5V Input Voltage High Speed LDO Regulator(Adjustable Soft-Start)
LDO Voltage Regulators 1A 0.5V Input Voltage High Speed LDO Regulator
LDO Voltage Regulators 200mA Low Voltage Input LDO Regulator
LDO Voltage Regulators 200mA Negative Voltage Regulator
LDO Voltage Regulators 28V High Speed Voltage Regulator
LDO Voltage Regulators 28V Input High Speed Vltg Reg
LDO Voltage Regulators 2A DDR I/II/III Bus TERMINATION REGUL.
LDO Voltage Regulators Low Quiescent Current 200mA Highe Speed LDO Regulator
LDO Voltage Regulators
Switching Voltage Regulators 1.5A 1.3MHz Sync Step Down Converter
Switching Voltage Regulators 1.5MHz 1A Sync Step-Down Regulator
Switching Voltage Regulators 1A Dual Chan 1.5MHz Sync Step-Down Reg
Switching Voltage Regulators 6A Digital DC-DC Converter w/ DDC

<< Prev