Semtech Corp. LDO Voltage Regulators SC4205IS-2.5TRT

Description
LDO Voltage Regulators ULDO 1.5A 2.5V SO-8
Datasheet
Description
LDO Voltage Regulators ULDO 1.5A 2.5V SO-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
SC4205IS-2.5TRT
LDO Voltage Regulators SC4205IS-2.5TRT
LDO Voltage Regulators ULDO 1.5A 2.5V SO-8

LDO Voltage Regulators ULDO 1.5A 2.5V SO-8

Buy Now Datasheet
Ic, Ldo Volt Reg, 2.5V, 1A, Soic-8, Full Reel; Output Type Semtech - 64J0759 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 2.5V, 1A, Soic-8, Full Reel; Output Type Semtech
64J0759
Ic, Ldo Volt Reg, 2.5V, 1A, Soic-8, Full Reel; Output Type Semtech 64J0759
IC, LDO VOLT REG, 2.5V, 1A, SOIC-8, FULL REEL; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:180mV; MSL:- RoHS Compliant: Yes

IC, LDO VOLT REG, 2.5V, 1A, SOIC-8, FULL REEL; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:180mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number SC4205IS-2.5TRT 64J0759
Product Name LDO Voltage Regulators Ic, Ldo Volt Reg, 2.5V, 1A, Soic-8, Full Reel; Output Type Semtech
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details