Semtech Corp. Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech SC4216STRT

Description
LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech - 94AC7981 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech
94AC7981
Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech 94AC7981
LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes

LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:1.45V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:3.8V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SC4216STRT
LDO Voltage Regulators SC4216STRT
LDO Voltage Regulators LOW INPUT/OUTPUT 3A REG

LDO Voltage Regulators LOW INPUT/OUTPUT 3A REG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 94AC7981 SC4216STRT
Product Name Ldo, Adj, 0.5-3.8V, -40 To 105Deg C; Output Type Semtech LDO Voltage Regulators
Input Voltage 1.45 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details