Semtech Corp. LDO Voltage Regulators SC4215ASTRT

Description
LDO Voltage Regulators VRYLW INPT/DRPOUT 2AMP REG W/E
Datasheet
Description
LDO Voltage Regulators VRYLW INPT/DRPOUT 2AMP REG W/E
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
SC4215ASTRT
LDO Voltage Regulators SC4215ASTRT
LDO Voltage Regulators VRYLW INPT/DRPOUT 2AMP REG W/E

LDO Voltage Regulators VRYLW INPT/DRPOUT 2AMP REG W/E

Buy Now Datasheet
Ldo Voltage Regulator, 2A, 8-Soic; Output Type Semtech - 36K7114 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 2A, 8-Soic; Output Type Semtech
36K7114
Ldo Voltage Regulator, 2A, 8-Soic; Output Type Semtech 36K7114
LDO VOLTAGE REGULATOR, 2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:500mV; Output Voltage Max:2.5V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; No. of Pins:8PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Output Voltage Min:500mV; Output Voltage Max:2.5V; Output Current Max:2A; Dropout Voltage Typ @ Current:300mV; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 19054421 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
19054421
Voltage Regulator 19054421
LDO VOLTAGE REGULATOR, ADJUSTABLE, 1.4V TO 6V IN, 300MV DROP, 500MV TO 2.5V/2A OUT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR, ADJUSTABLE, 1.4V TO 6V IN, 300MV DROP, 500MV TO 2.5V/2A OUT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number SC4215ASTRT 36K7114 19054421
Product Name LDO Voltage Regulators Ldo Voltage Regulator, 2A, 8-Soic; Output Type Semtech Voltage Regulator
Input Voltage 1.4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details