Daemar Inc. Datasheets for Retaining Rings and Snap Rings

Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in...
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the...

<< Prev Next >>