Daemar Inc. SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0137-ZF

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs - SH-0137-ZF - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
SH-0137-ZF
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0137-ZF
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0137-ZF
Product Name SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 1950 lbs (884 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) Internal Ring for 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 6500 lbs (2948 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Shock absorber retainer - EAYH-H1-20 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2096839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details