Daemar Inc. SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs SH-0437-H

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs - SH-0437-H - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs
SH-0437-H
SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs SH-0437-H
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0437-H
Product Name SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 10500 lbs (4762 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5512 inch (14 mm)
View Details
Single Turn Internal Spiral Retaining Ring - single turn internal spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNS-40 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details