Daemar Inc. SHI - External Shaft Inverted Ring. > SHI-PA External Shaft Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs SHI-0150-PA

Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet
Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHI - External Shaft Inverted Ring. > SHI-PA External Shaft Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs - SHI-0150-PA - Daemar Inc.
Lawrenceville, GA, USA
SHI - External Shaft Inverted Ring. > SHI-PA External Shaft Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs
SHI-0150-PA
SHI - External Shaft Inverted Ring. > SHI-PA External Shaft Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs SHI-0150-PA
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in

Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal.
Size Range: .500 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHI-0150-PA
Product Name SHI - External Shaft Inverted Ring. > SHI-PA External Shaft Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 1460 lbs (662 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Snap Ring - WKM-375 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CG-368 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 25280 lbs (11465 kg)
View Details
Carbon Spring Steel external retaining ring for 2.500
Specs
Ring Type External
Ring Load 12350 lbs (5601 kg)
Material Carbon Spring Steel
View Details