Daemar Inc. SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs SH-0550-ZD

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs - SH-0550-ZD - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs
SH-0550-ZD
SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs SH-0550-ZD
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0550-ZD
Product Name SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 13500 lbs (6122 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-52 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Shock absorber retainer - DADP-DGC-32-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CG-275 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 14390 lbs (6526 kg)
View Details