Daemar Inc. SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0255-ZF

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs - SH-0255-ZF - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
SH-0255-ZF
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0255-ZF
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0255-ZF
Product Name SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.7087 inch (18 mm)
View Details
2 Turn Internal Stainless Steel Snap Ring - WK-1050 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-98 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details