Daemar Inc. SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHI-0177-Z3X

Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet
Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SHI-0177-Z3X - Daemar Inc.
Lawrenceville, GA, USA
SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SHI-0177-Z3X
SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHI-0177-Z3X
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in

Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal.
Size Range: .500 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHI-0177-Z3X
Product Name SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 2250 lbs (1020 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Design Units Inch
View Details
Circlips - 2836708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.65 inch (42 mm)
View Details
Snap Rings - WZM-25 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details