Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal.
Size Range: .500 in - 2.5 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | SHI-0156-ZD |
| Product Name | SHI - External Shaft Inverted Ring. > SHI-ZD External Shaft Inverted Ring ~ Zinc Dichromate Disc Springs |
| Ring Type | External |
| Ring Style | Circlip |
| Ring Load | 2250 lbs (1020 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |