Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | SH-0325-H |
| Product Name | SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Circlip |
| Ring Load | 7350 lbs (3333 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |