Daemar Inc. SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs SH-0243-Z3X

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs - SH-0243-Z3X - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs
SH-0243-Z3X
SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs SH-0243-Z3X
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0243-Z3X
Product Name SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 1
Specs
Ring Type External
Ring Load 2100 lbs (952 kg)
Finish Coating or Plating
View Details
Shock absorber retainer - KYE-120 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2096902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details