Daemar Inc. SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs SH-0393-PA

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs - SH-0393-PA - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs
SH-0393-PA
SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs SH-0393-PA
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0393-PA
Product Name SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 10500 lbs (4762 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3500 lbs (1587 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - KYP-32 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Relay Retaining Clips - 1232859 - RS Components, Ltd.
Specs
Material Plastic
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details