Daemar Inc. SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs SH-0975-Z3X

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs - SH-0975-Z3X - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs
SH-0975-Z3X
SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs SH-0975-Z3X
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0975-Z3X
Product Name SH - External Shaft Ring > SH-Z3X~ External Shaft Ring~ Trivalnet Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 30000 lbs (13605 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DAYP-E21-70 - Festo Corporation
Specs
Design Units Metric
View Details
2 Turn External Spiral Snap Ring - EZ-10 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Spiral Retaining Rings - CG-168 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 5840 lbs (2649 kg)
View Details