Daemar Inc. SHI - External Shaft Inverted Ring. > SHI-H External Shaft Inverted Ring ~ Stainless Steel Disc Springs SHI-0081-H

Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet
Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHI - External Shaft Inverted Ring. > SHI-H External Shaft Inverted Ring ~ Stainless Steel Disc Springs - SHI-0081-H - Daemar Inc.
Lawrenceville, GA, USA
SHI - External Shaft Inverted Ring. > SHI-H External Shaft Inverted Ring ~ Stainless Steel Disc Springs
SHI-0081-H
SHI - External Shaft Inverted Ring. > SHI-H External Shaft Inverted Ring ~ Stainless Steel Disc Springs SHI-0081-H
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in

Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal.
Size Range: .500 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHI-0081-H
Product Name SHI - External Shaft Inverted Ring. > SHI-H External Shaft Inverted Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 1000 lbs (454 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlip Kits - 278360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type Internal; External
Ring Style Circlip; E type, external, internal
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-93 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 1850 lbs (839 kg)
View Details
Retaining Ring - FH-082 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-625 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details